EN
  • EN
  • DE

AD7879WACPZ-RL

Part No AD7879WACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description TOUCH SCREEN CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface SPI
Voltage Reference External
Operating Supply Voltage 1.6 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-VQ (4x4)
Win Source Part Number 767490-AD7879WACPZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name AD7879
Introduction Date December 12, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7879WACPZ-RL CAD Model

Description

Product Overview: AD7879WACPZ-RL by Analog Devices Inc.

The AD7879WACPZ-RL is a cutting-edge touch screen controller designed by Analog Devices Inc., a leader in the semiconductor industry. This sophisticated component is part of the AD7879 series, which is known for its high performance and reliability in touch screen applications. The device is specifically engineered to interface with 4-wire resistive touch screens, providing a seamless and responsive user experience for a variety of electronic devices.

At the heart of the AD7879WACPZ-RL is a 12-bit successive approximation register (SAR) analog-to-digital converter (ADC) that ensures accurate and rapid touch location sensing. This high-resolution ADC, combined with on-chip temperature measurement and battery voltage monitoring, makes the controller a versatile solution for portable devices where power efficiency and multifunctional capabilities are essential.

The controller supports a wide operating voltage range from 2.2V to 3.6V, which makes it suitable for use in battery-operated devices such as smartphones, tablets, and personal digital assistants (PDAs). Moreover, its low power consumption is a significant advantage, as it helps to extend the battery life of the devices it powers.

The AD7879WACPZ-RL offers a variety of communication interfaces, including I²C and SPI, providing flexibility in system design and ensuring easy integration with most microprocessors and microcontrollers. Its compact package, the 16-lead LFCSP (Lead Frame Chip Scale Package), is designed for space-constrained applications and allows for a reduced footprint on the PCB.

Additional features of this touch screen controller include an on-chip FIFO (First In, First Out) memory, which can store up to 4 sets of touch coordinates, reducing the burden on the host processor. The device also comes with an interrupt function that alerts the host processor when new touch data is available, further enhancing its efficiency and responsiveness.

With its robust design and advanced features, the AD7879WACPZ-RL from Analog Devices Inc. is an excellent choice for developers looking to implement a reliable touch interface in their next-generation consumer electronics.

You May Also Be Interested in

Semtech Corporation
IC SCREEN CNTRL 12BIT 20QFN
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161
Microchip Technology
IC TOUCH SCREEN CTLR 20-QFN
Lowest to $2.8325
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Texas Instruments
IC TOUCH SCRN CTRL 4WIRE 48-BGA
Lowest to $0.6475
Texas Instruments
Lowest to $3.7766
Maxim Integrated
IC CNTRLR TOUCH RES 16QSOP
Lowest to $4.0624
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Texas Instruments
AUDIO CODEC WITH INTEGRATED HEADPHONE, SPEAKER AMPLIFIER AND TOUCH SCREEN CONTROLLER
Lowest to $2.4407

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9015 $57.0450
65+ $1.5602 $101.4130
100+ $1.5115 $151.1500
140+ $1.4627 $204.7780
180+ $1.4140 $254.5200
240+ $1.2677 $304.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess