EN
  • EN
  • DE

CY8C20111-SX1I

Part No CY8C20111-SX1I
Manufacturer Cypress Semiconductor Corp
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description CapSense Express-One Button and Two Button Capacitive Controllers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Cypress Semiconductor Corp
Series CapSense Express
Packaging Tube
Type Buttons
Proximity Detection No
Number of Inputs Up to 1
LED Driver Channels Up to 1
Interface I2C
Operating Supply Voltage 2.4 V ~ 5.25 V
Operating Supply Current 1.5mA
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
RoHS State Request Verification
Win Source Part Number 1165758-CY8C20111-SX1I
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY8C20111-SX1I
Introduction Date February 06, 2007
ECCN EAR99
Country of Origin Taiwan, United States of America
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CY8C20111-SX1I CAD Model

Description

The CY8C20111-SX1I is a buttons-type electronic component manufactured by Cypress Semiconductor Corp.

  • Series: CapSense Express series
  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Input: Up to 1
  • Supply Voltage: 2.4 V ~ 5.25 V
  • Interface: I2C
  • Operating Temperature: -40°C ~ 85°C
  • LED Driver Channel: Up to 1
  • Proximity Detection: Yes
  • Category: Sensors and transducers
  • Supply and Demand: Limited
  • EOL Date: Obsolete

You May Also Be Interested in

Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
NXP / Nexperia
IC PROXIMITY SWITCH 8CH 28TSSOP / Proximity Sensor Capacitive 2.5V to 5.5VDC Automotive 28-Pin TSSOP EP T/R
Lowest to $4.1804
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
Omron
IC TOUCH SENSOR 8CH 32QFP
Lowest to $38.5123
Azoteq (Pty) Ltd
9 CH. CAPACITIVE TOUCH SENSOR FO
Lowest to $8.6667
Microchip Technology
IC TOUCH SENSOR 12CH 20-TSSOP
Lowest to $3.3098
Microchip Technology
IC TOUCH SENSOR 7KEY 14-SOIC
Lowest to $2.3016
Microchip Technology
IC TOUCH SENSOR CAP 6CH 10DFN / 6-Channel Capacitive Touch Sensor
Lowest to $1.5672
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 4CH CAP 16VFQFPN
Lowest to $35.8882

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4409 $58.4953
41+ $2.8233 $115.7553
64+ $2.7352 $175.0528
88+ $2.6470 $232.9360
113+ $2.5587 $289.1331
152+ $2.2940 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess