EN
  • EN
  • DE

HSDL-5420#1S1

Part No HSDL-5420#1S1
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Photodiodes
Description IR EMITTER TOP VIEW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Lite-On Inc.
Series HSDL-5400
Package Tape & Reel
Product Status Obsolete
Wavelength 875nm
Spectral Range 770nm ~ 1000nm
Diode Type PIN
Responsivity @ nm 0.5 A/W @ 875nm
Response Time 7.5ns
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Dark (Typ) 1nA
Active Area 0.15mm2
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case Axial
Standard Package 1,500 pcs
ECCN OBSOLETE
Win Source Part Number 147972-HSDL-5420#1S1
Ultra Librarian 3D Model Ultra Librarian HSDL-5420#1S1 CAD Model

Description

The HSDL-5420#1S1 is a photodiode optical sensor belonging to the HSDL-5400 series. It is manufactured by Lite-On Inc. and falls under the category of Sensors, Transducers - Optical Sensors - Photodiodes. The HSDL-5420#1S1 has a response time of 7.5ns and operates at a maximum reverse voltage (Vr) of 40V. It has a spectral range of 770nm to 1000nm and a responsivity of 0.5 A/W at a wavelength of 875nm. The HSDL-5420#1S1 has a diode type of PIN and an active area of 0.15mm2. It is suitable for through-hole mounting and comes in an axial package. The HSDL-5420#1S1 has an operating temperature range of -40°C to 85°C. It is an obsolete product and may not be readily available in the market.

You May Also Be Interested in

Everlight Electronics Co Ltd
Through Hole,4.5x5.7x2.25mm Photodiodes RoHS
Lowest to $0.0437
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM TO39-4
Lowest to $43.9850
OSRAM Opto Semiconductors Inc.
Lowest to $1.5131
LITE-ON Technology
SENSOR PHOTODIODE 875NM 2SMD
Need more? Email Us
LITE-ON Technology
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 560NM 2SMD
Lowest to $0.9213
Opto Diode Corp
PBSE 2-STAGE COOLED IR DETECTOR / Photodiode 4300nm ~ 4500nm TO-8 Style, 6 Leads
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PHOTODIODE PIN 900NM W/FLTR 5MM
Lowest to $0.9428

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess