EN
  • EN
  • DE

ADIS16003CCCZ

Part No ADIS16003CCCZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Dual-Axis ±1.7 g Accelerometer with SPI Interface | ACCELEROMETER 1.7G SPI 12LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tray
Type Digital
Axis X, Y
Acceleration Range ±1.7g
Sensitivity (LSB/g) 820
Bandwidth 1Hz ~ 2.25kHz
Output Type SPI
Supply Voltage (V) 3V ~ 5.25V
Features Adjustable Bandwidth, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 12-BLGA
Supplier Device Package 12-LGA (7.35x7.20)
Family Part Number ADIS16003
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140503-ADIS16003CCCZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADIS16003CCCZ CAD Model

Description

The ADIS16003CCCZ is a high-performance, precision angular rate sensor (gyroscope) from the esteemed manufacturer Analog Devices Inc. This state-of-the-art component is designed to measure angular velocity with excellent accuracy and reliability, making it an ideal choice for a wide range of applications including industrial, automotive, and aerospace systems.

Key Features

  • High Precision: The device offers precise angular rate sensing, which is critical for applications requiring fine control and stabilization.
  • Wide Measurement Range: It is capable of measuring a broad range of angular velocities, providing versatility in different operating conditions.
  • Low Noise: The ADIS16003CCCZ is designed with low noise characteristics, ensuring clean and reliable signals for accurate readings.
  • Digital Output: This sensor features a digital output, which simplifies integration with microcontrollers and digital systems, reducing the need for additional signal processing.
  • Compact Package: Housed in a compact LCC (Leadless Chip Carrier) package, the ADIS16003CCCZ is suitable for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, ensuring consistent performance in diverse environmental conditions.

Applications

  • Vehicle Stability Control
  • Navigation Systems
  • Robotics
  • Platform Stabilization
  • Industrial Control Systems

The ADIS16003CCCZ from Analog Devices Inc. is a testament to the company's commitment to providing advanced sensing technology. Its robust design and high-performance capabilities make it a go-to component for engineers and designers who require reliable and precise motion sensing in their projects. Whether for professional-grade equipment or sophisticated hobbyist applications, the ADIS16003CCCZ delivers the performance and reliability expected from a leader in sensor technology.

For detailed specifications, application notes, and integration guides, interested parties are encouraged to consult the official datasheets and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.5199 $103.0398
3+ $42.2728 $126.8184
5+ $40.9517 $204.7585
6+ $39.6307 $237.7842
8+ $38.3097 $306.4776
11+ $34.3466 $377.8126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 771 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess