EN
  • EN
  • DE

74AHC573PW,118

Part No 74AHC573PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Latches
Description IC D-TYPE TRANSP 8:8 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 3.9ns
Current - Output High, Low 8mA, 8mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1500436-74AHC573PW,118
Ultra Librarian 3D Model Ultra Librarian 74AHC573PW,118 CAD Model

Description

N

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Rochester Electronics
Channel IC
Need more? Email Us
Texas Instruments
QUAD NOR R/S LATCH / Channel IC
Lowest to $0.5797
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess