EN
  • EN
  • DE

ADF7901BRUZ-RL7

Part No ADF7901BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog RF Transmitters
Description RF TX IC ASK 395.9MHZ 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Transmitter ASK, FSK, OOK 369.5MHz ~ 395.9MHz 7dBm ~ 12dBm 50kbps PCB, Surface Mount Antenna 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 50°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name ADF7901
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910308-ADF7901BRUZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADF7901BRUZ-RL7 CAD Model

Description

The ADF7901BRUZ-RL7 is a cutting-edge integrated circuit from Analog Devices Inc., a leader in the design and manufacturing of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This product is tailored for robust and efficient communication applications, ensuring reliable performance even in demanding environments.

Key Features

  • High Frequency Operation: This device operates at a high frequency, making it suitable for a variety of wireless applications that require fast data transmission rates.
  • Low Power Consumption: The ADF7901BRUZ-RL7 is designed to be energy-efficient, which is critical for battery-operated devices, ensuring longer operation time between charges.
  • Advanced Modulation: It supports advanced modulation techniques, which improves the quality and integrity of the transmitted signal.
  • Compact Form Factor: The compact package allows for integration into space-constrained applications without compromising performance.

Applications

The versatility of the ADF7901BRUZ-RL7 makes it an ideal choice for a wide array of applications. These include:

  • Wireless communication systems
  • Industrial control networks
  • Remote sensing operations
  • Automotive communication networks
  • RFID and IoT devices

Quality and Reliability

Analog Devices Inc. is renowned for their commitment to quality and reliability, and the ADF7901BRUZ-RL7 is no exception. It is built to meet rigorous industry standards, ensuring stable operation and a long service life. The device comes in a robust package that is designed to withstand harsh industrial conditions, making it a reliable choice for critical applications.

Ordering Information

The ADF7901BRUZ-RL7 is available in a reel, denoted by the suffix 'RL7', which is suitable for automated high-volume production environments. For detailed ordering and product information, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Infineon Technologies
IC TX ASK/FSK 868MHZ 10-TSSOP / RF Transmitter ASK/FSK 3.3V 10-Pin TSSOP T/R
Lowest to $2.0723
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265
Infineon Technologies
Lowest to $2.2772
Melexis Technologies NV
IC XMITTER 868/915MHZ 10QFN / 868/915 MHz, FSK/ASK Transmitter
Need more? Email Us
Maxim Integrated
IC TRANS ASK 315/433MHZ 28TSSOP
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Melexis Technologies NV
IC XMITTER 868/915MHZ FSK 8SOIC
Need more? Email Us
NXP / Nexperia
Lowest to $2.6091

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3911 $61.0398
42+ $2.7824 $116.8608
65+ $2.6958 $175.2270
89+ $2.6080 $232.1120
115+ $2.5214 $289.9610
154+ $2.2603 $348.0862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess