EN
  • EN
  • DE

ADF7012BRUZ

Part No ADF7012BRUZ
Manufacturer Analog Devices Inc.
Catalog RF Transmitters
Description IC XMITTER ASK/FSK/GFSK 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Frequency 75MHz to 1GHz
Applications Data Transfer, RKE, Remote Control/Security Systems
Modulation or Protocol ASK, FSK, GFSK, OOK
Data Rate (Max) 179.2 kbps
Power - Output -16dBm to 14dBm
Current - Transmitting 35mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Dimension 24-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 140987-ADF7012BRUZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF7012BRUZ CAD Model

Description

Product Overview: ADF7012BRUZ from Analog Devices Inc.

The ADF7012BRUZ is a high-performance, low-power transceiver designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This versatile integrated circuit is specifically tailored for VHF and UHF communication systems, making it an ideal choice for applications such as automated meter reading, wireless security systems, and industrial monitoring and control.

Key Features

  • Frequency Range: The ADF7012BRUZ operates in a wide frequency range, covering VHF and UHF frequencies. This allows for flexibility in designing systems that require operation across various bands.
  • Programmable Output Power: With a programmable output power of up to +13 dBm, the device can be tuned to meet specific range and power consumption requirements.
  • Low Power Consumption: Designed for battery-powered devices, the ADF7012BRUZ boasts a low current consumption, enhancing the battery life of the end product.
  • Modulation Schemes: It supports multiple modulation schemes including 2-FSK, 3-FSK, 4-FSK, GFSK, and OOK, providing versatility in the type of data transmission used.
  • Integrated Voltage Controlled Oscillator (VCO): The inclusion of an integrated VCO simplifies the design process by reducing the number of external components required.
  • Automatic Frequency Control (AFC): To ensure frequency stability and reduce the impact of drift, the ADF7012BRUZ includes AFC functionality.

Applications

The ADF7012BRUZ is suitable for a broad range of applications, including:

  • Wireless Meter-Bus (wM-Bus) systems for utility metering
  • Industrial telemetry and telecommand
  • Remote keyless entry systems
  • Wireless alarm and security systems
  • Home and building automation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADF7012BRUZ is no exception. It is fabricated using a robust silicon design that ensures reliable operation even in harsh environmental conditions. Additionally, the product is available in a compact TSSOP package, making it suitable for space-constrained applications.

For engineers and designers looking for a reliable and efficient communication solution, the ADF7012BRUZ from Analog Devices Inc. offers the perfect blend of performance, power efficiency, and flexibility.

You May Also Be Interested in

NXP / Nexperia
Lowest to $2.6091
Maxim Integrated
RF Transmitter 900MHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Need more? Email Us
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Maxim Integrated
Need more? Email Us
Microchip Technology
IC TRANSMITTR ASK/FSK UHF 10TSSO
Lowest to $14.0766
Maxim Integrated
RF Transmitter 800MHz ~ 2.2GHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $14.5091
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0909 $53.1817
30+ $3.3567 $100.7010
47+ $3.2518 $152.8346
64+ $3.1469 $201.4016
83+ $3.0420 $252.4860
110+ $2.7273 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,764 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess