EN
  • EN
  • DE

ADD8506WRUZ

Part No ADD8506WRUZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description 6-Channel, Muxed Input Line Inversion LCD Gamma Buffer | IC GAMMA BUFFER LCD 6CH 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Rail-to-Rail
Slew Rate 7V/μs
Supply Current 3.9mA
Current - Output / Channel 380mA
Supply Voltage , Single/Dual (±) 3.3V ~ 6.5V
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number ADD8506
Manufacturer Pack Quantity 62
MSL Level 1 (Unlimited)
Win Source Part Number 1139960-ADD8506WRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADD8506WRUZ CAD Model

Description

Product Overview: ADD8506WRUZ

The ADD8506WRUZ is a high-performance, precision operational amplifier designed and manufactured by Analog Devices Inc., a leader in the field of high-performance integrated circuits. This particular product stands out for its exceptional accuracy, low noise, and low power consumption, making it an ideal choice for a wide range of applications that require precise signal amplification.

Key Features

  • High Precision: The ADD8506WRUZ offers outstanding precision, which is critical in applications such as medical instrumentation, test and measurement equipment, and precision sensors.
  • Low Noise: With its low noise characteristics, this operational amplifier ensures a clean signal amplification, minimizing the risk of signal degradation that can affect the performance of sensitive electronic systems.
  • Low Power Consumption: The device is designed to operate efficiently, which is particularly important for battery-powered devices where power conservation is crucial.
  • Wide Supply Voltage Range: It can operate across a broad range of supply voltages, providing designers with flexibility in various circuit configurations.
  • Robust Output Drive Capability: The ADD8506WRUZ can drive capacitive loads with ease, making it suitable for buffering analog-to-digital converters or driving long cables.

Applications

The versatility of the ADD8506WRUZ allows it to be used in a multitude of applications, including:

  • Instrumentation
  • Data acquisition systems
  • Professional audio equipment
  • Active filters
  • Precision current sensing
  • Process control

Product Specifications

The ADD8506WRUZ comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, providing a space-saving solution for densely packed PCBs. Its extended temperature range ensures reliable operation in varied environmental conditions. For detailed specifications, refer to the datasheet provided by Analog Devices Inc.

Ordering Information

When ordering this product, use the full part number ADD8506WRUZ to ensure you receive the correct device. For bulk orders or specific packaging options, contact Analog Devices or an authorized distributor.

In conclusion, the ADD8506WRUZ from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it a top choice for engineers and designers who demand the best in operational amplifier technology.

You May Also Be Interested in

National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3961 $55.8440
90+ $1.1455 $103.0950
140+ $1.1097 $155.3580
190+ $1.0739 $204.0410
245+ $1.0381 $254.3345
325+ $0.9308 $302.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess