EN
  • EN
  • DE

ADCMP391ARZ

Part No ADCMP391ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR QUAD RRO 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Use For General
Number of Elements 1
Output Type Rail-to-Rail
Supply Voltage , Single/Dual (±) 2.3V ~ 5.5V
Voltage - Input Offset (Maximum) 2.5mV
Current - Input Bias (Maximum) 30nA
Current - Quiescent (Maximum) 24.7μA
CMRR, PSRR 74dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 4.2μs
Hysteresis 4mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number ADCMP391
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 722066-ADCMP391ARZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADCMP391ARZ CAD Model

Description

ADCMP391ARZ - High Precision Comparator from Analog Devices Inc.

The ADCMP391ARZ is a single high precision comparator manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is designed to deliver fast response times and high accuracy in voltage comparison applications. Its compact and reliable surface-mount package makes it suitable for a wide range of electronic systems.

Key Features:

  • Precision Performance: The ADCMP391ARZ boasts a high degree of accuracy, which is essential for critical applications that require precise voltage monitoring and control.
  • Fast Propagation Delay: With a fast response time, this comparator is capable of providing quick output transitions, making it ideal for timing-critical applications.
  • Low Power Consumption: It is designed for energy-efficient operation, which is particularly important for battery-powered devices and power-sensitive applications.
  • Wide Supply Voltage Range: The device can operate across a broad range of supply voltages, increasing its versatility across different circuit designs.
  • Push-Pull Output: The comparator features a push-pull output stage that drives the output to either the supply rail or ground, eliminating the need for an external pull-up resistor.
  • Over-The-Top® Input: This feature allows the input voltage to exceed the supply voltage, providing flexibility in signal monitoring and threshold detection.

Applications:

The ADCMP391ARZ is suitable for various applications, including:

  • Portable and battery-operated devices
  • Window comparators and voltage monitoring
  • Zero-crossing detectors
  • Level translators and level shifters
  • Logic interfacing and signal conversion
  • Industrial and automotive systems

Package and Quality:

The ADCMP391ARZ is offered in a compact 8-lead SOIC package, which is conducive to automated assembly processes and space-constrained applications. Analog Devices Inc. ensures high-quality standards, and the device is RoHS compliant, reflecting a commitment to environmental responsibility.

In summary, the ADCMP391ARZ from Analog Devices Inc. is a versatile and high-performance comparator that meets the needs of modern electronic systems requiring quick and accurate voltage comparison. Its low power consumption, fast response time, and flexible input range make it an excellent choice for designers looking to enhance the reliability and efficiency of their circuits.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5770 $51.5400
48+ $2.1144 $101.4912
74+ $2.0484 $151.5816
101+ $1.9823 $200.2123
131+ $1.9162 $251.0222
175+ $1.7180 $300.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,502 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess