EN
  • EN
  • DE

ADA4841-2YRZ-RL

Part No ADA4841-2YRZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 13V/µs
-3db Bandwidth 80 MHz
Current - Input Bias 3 µA
Voltage - Input Offset 40 µV
Current - Supply 1.2mA (x2 Channels)
Current - Output / Channel 60 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADA4841
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names ADA4841-2YRZ-RLCT,ADA4841-2YRZ-RLTR,ADA4841-2YRZ-RL-ND,ADA4841-2YRZ-RLDKR
Standard Package 2,500
Win Source Part Number 1124252-ADA4841-2YRZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4841-2YRZ-RL CAD Model

Description

The ADA4841-2YRZ-RL is a dual low power, low noise, rail-to-rail output operational amplifier (op-amp) from Analog Devices Inc. It is unity gain stable and has a quiescent current of 1.5 mA maximum. The ADA4841-2YRZ-RL offers excellent performance for a wide range of applications, including:

  • Portable instrumentation
  • High channel count data acquisition systems
  • Industrial measurement systems
  • Medical devices
  • Audio and video processing systems

The ADA4841-2YRZ-RL features low wideband voltage noise (2.1 nV/√Hz) and current noise (1.4 pA/√Hz), as well as excellent spurious-free dynamic range (SFDR) of −105 dBc at 100 kHz. It also has low 1/f noise (7 nV/√Hz and 13 pA/√Hz at 10 Hz), which makes it ideal for applications where low noise performance at low frequencies is critical.

The ADA4841-2YRZ-RL can swing its output to within 50 mV of either rail, making it ideal for driving capacitive loads. It can also drive up to 10 pF of capacitive load with minimal peaking.

The ADA4841-2YRZ-RL is available in a leadless 8-pin SOIC package. It is RoHS compliant and rated to operate over the industrial temperature range (−40°C to +125°C).

Key Features and Benefits

  • Low power consumption (1.5 mA maximum quiescent current)
  • Low wideband voltage noise (2.1 nV/√Hz) and current noise (1.4 pA/√Hz)
  • Excellent spurious-free dynamic range (SFDR) of −105 dBc at 100 kHz
  • Low 1/f noise (7 nV/√Hz and 13 pA/√Hz at 10 Hz)
  • Rail-to-rail output swing
  • Can drive up to 10 pF of capacitive load with minimal peaking
  • Available in a leadless 8-pin SOIC package
  • RoHS compliant
  • Rated to operate over the industrial temperature range (−40°C to +125°C)

Applications

  • Portable instrumentation
  • High channel count data acquisition systems
  • Industrial measurement systems
  • Medical devices
  • Audio and video processing systems

Example Applications

  • Battery-powered sensors
  • Multi-channel data acquisition systems
  • Process control systems
  • Medical imaging systems
  • Audio preamps and filters

Conclusion

The ADA4841-2YRZ-RL is a versatile and high-performance op-amp that is ideal for a wide range of applications. It offers low power consumption, low noise, rail-to-rail output swing, and the ability to drive capacitive loads. The ADA4841-2YRZ-RL is also available in a leadless SOIC package, making it ideal for space-constrained applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess