EN
  • EN
  • DE

SN74LVC1G18DCKRE4

Part No SN74LVC1G18DCKRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DEMULTIPLEXER 1 X 1:2 SC70-6 / Demultiplexer 1 x 1:2 SC-70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LVC
Type Demultiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number 74LVC1G18
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256517-SN74LVC1G18DCKRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G18DCKRE4 CAD Model

Description

The SN74LVC1G18DCKRE4 is a high-performance, single 2-to-1 multiplexer from Texas Instruments, designed to operate within a voltage range of 1.65 to 5.5 V. This versatile component is part of the 74LVC family, which is well-known for its low-voltage operation and low power consumption, making it an ideal choice for a wide range of applications including mobile phones, PDAs, and other battery-operated devices.

Key Features

  • Wide Voltage Range: The device supports a broad voltage range from 1.65V to 5.5V, providing design flexibility for interfacing with both 3.3V and 5V logic levels.
  • High Speed: With a typical propagation delay (tpd) of only 3.4 ns at 3.3 V, this multiplexer is optimized for high-speed signal processing.
  • Low Power Consumption: The SN74LVC1G18DCKRE4 is designed for low power consumption, with a typical ICC of only 10 µA (max) at 25°C, which helps to extend battery life in portable applications.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, which exceeds JESD 22, ensuring reliability and longevity in harsh environments.
  • Multiple Package Options: Available in a variety of package types, including the small-outline SC70-6 and the ultra-small leadless DCK package, providing flexibility for space-constrained designs.

Applications

The SN74LVC1G18DCKRE4 is suitable for a multitude of applications such as:

  • Signal gating
  • Data multiplexing
  • Signal routing
  • Function selection in various consumer electronics
  • Communication systems
  • Portable and battery-operated devices

With its low-power consumption and high-speed performance, the SN74LVC1G18DCKRE4 from Texas Instruments represents a reliable solution for designers looking to optimize their digital systems. Its small form factor and compatibility with various logic levels make it a versatile component for modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0760 $50.1600
1,405+ $0.0712 $100.0360
2,185+ $0.0688 $150.3280
3,125+ $0.0640 $200.0000
4,060+ $0.0616 $250.0960
5,070+ $0.0592 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,240 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess