EN
  • EN
  • DE

AD9954YSV

Part No AD9954YSV
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS DAC 14BIT 1.8V 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Direct Digital Synthesis (DDS)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Resolution (Bits) 14 b
Master fclk 400 MHz
Tuning Word Width (Bits) 32 b
Voltage - Supply 1.71V ~ 1.96V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Base Product Number AD9954
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556680-AD9954YSV
Ultra Librarian 3D Model Ultra Librarian AD9954YSV CAD Model

Description

AD9954YSV: High-Performance, 400 MSPS 14-Bit DAC from Analog Devices Inc.

The AD9954YSV is a state-of-the-art Direct Digital Synthesis (DDS) device from Analog Devices Inc., designed to deliver superior performance for a wide range of applications. This high-speed integrated circuit features a 14-bit DAC with a sampling rate of up to 400 MSPS (Mega Samples Per Second), ensuring high-resolution signal generation with exceptional spectral purity.

Key Features:

  • High-Speed DAC: The 14-bit DAC operates at a clock speed of up to 400 MSPS, providing users with the ability to generate high-frequency signals with fine resolution.
  • Programmable Modulation: The AD9954YSV supports various modulation schemes, including amplitude, phase, and frequency modulation, allowing for versatile signal generation suitable for complex communication systems.
  • On-Chip PLL: An integrated phase-locked loop (PLL) multiplies the reference clock to achieve higher frequencies, reducing the need for external components and simplifying the design.
  • Flexible Interface: The device offers a serial I/O port for programming and control, making it easy to integrate into various digital systems.
  • High Spectral Purity: The DDS technology employed ensures that the output signal has low phase noise and spurious levels, which is critical for high-performance systems.

Applications:

The AD9954YSV is well-suited for applications that require high-resolution and high-speed signal generation, such as:

  • Wireless communication systems
  • Instrumentation and measurement equipment
  • Signal generators and synthesizers
  • Radar and navigation systems
  • Electronic warfare and defense systems

Reliability and Quality:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD9954YSV is no exception. Manufactured with precision and rigorously tested, this DDS device is designed to meet the demands of the most challenging environments and applications.

With its advanced features and robust design, the AD9954YSV from Analog Devices Inc. is an ideal choice for designers seeking a high-performance DDS solution that combines versatility, efficiency, and reliability.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $17.4264
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $7.7821
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $17.4627
Analog Devices Inc.
IC DDS DAC 10BIT 1GSPS 100-TQFP
Lowest to $116.1204
Analog Devices Inc.
IC DDS DAC 10BIT 50MHZ 48-TQFP
Lowest to $26.0037
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $6.2874
Analog Devices Inc.
IC DDS DAC 14BIT 1.8V 48-TQFP
Lowest to $22.4637
Analog Devices Inc.
IC DDS SYNTHESIZER CMOS 80-LQFP
Lowest to $49.0602
Analog Devices Inc.
IC DDS DAC 10BIT 400MSPS 48-TQFP
Lowest to $52.3881

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4637 $67.3911
5+ $21.0145 $105.0725
8+ $20.2898 $162.3184
11+ $18.8406 $207.2466
14+ $18.1159 $253.6226
18+ $17.3913 $313.0434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess