EN
  • EN
  • DE

AD9878BST

Part No AD9878BST
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC FRONT-END MIXED-SGNL 100-LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Number of Bits 12
Number of Channels 4
Power (Watts) 673 mW
Voltage - Supply, Analog 3.3V
Voltage - Supply, Digital 3.3V
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number AD9878
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991G
HTSUS 8542.31.0001
Win Source Part Number 556650-AD9878BST
Ultra Librarian 3D Model Ultra Librarian AD9878BST CAD Model

Description

The AD9878BST by Analog Devices Inc. is a high-performance, mixed-signal front-end (MxFE) processor designed for a wide range of applications, including wireless infrastructure, instrumentation, and medical imaging systems. This integrated circuit combines a high-speed analog-to-digital converter (ADC) with a digital down-converter (DDC) to provide a comprehensive solution for processing analog signals in the digital domain.

Key Features

  • Precision Conversion: Equipped with a state-of-the-art ADC, the AD9878BST delivers exceptional accuracy and dynamic range, making it ideal for demanding signal processing tasks.
  • Digital Signal Processing: The integrated DDC enables efficient digital filtering and down-conversion, reducing system complexity and power consumption.
  • Versatility: Its flexible architecture supports various modulation schemes and interfaces seamlessly with DSPs and FPGAs, providing design versatility for complex systems.
  • High-Speed Interface: The device offers a high-speed serial interface, which allows for rapid data transfer and connectivity with other components in the signal chain.

Product Specifications

Parameter Value
ADC Resolution 14-Bit
Sampling Rate Up to 80 MSPS
Input Frequency DC to 70 MHz
Supply Voltage 1.8V to 3.3V
Package Type Surface Mount

Applications

The AD9878BST is well-suited for a variety of applications where high-speed and accurate analog-to-digital conversion is crucial. Its robust design and integrated features make it an excellent choice for:

  • Wireless Communication Systems
  • Test and Measurement Equipment
  • Medical Imaging Devices
  • Industrial Control Systems

With its combination of performance, integration, and flexibility, the AD9878BST from Analog Devices Inc. stands out as a superior choice for designers looking to enhance their signal processing capabilities.

You May Also Be Interested in

Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Texas Instruments
Lowest to $16.6015
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
STMicroelectronics
Lowest to $4.2489

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5950 $79.7850
6+ $21.8214 $130.9284
9+ $21.1400 $190.2600
12+ $20.4574 $245.4888
15+ $19.7759 $296.6385
20+ $17.7304 $354.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess