EN
  • EN
  • DE
  • IT

S912ZVC12F0VLFR

Part No S912ZVC12F0VLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 48LQFP  /  S12Z series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel (TR)
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 28
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 10x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S912
Other Names 935320618528
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263765-S912ZVC12F0VLFR
Ultra Librarian 3D Model Ultra Librarian S912ZVC12F0VLFR CAD Model

Description

The NXP S912ZVC12F0VLFR is a high-performance microcontroller designed to cater to the demanding needs of automotive and industrial applications. This microcontroller is part of NXP's 16-bit S12 MagniV family, which integrates a sophisticated S12 core with smart mixed-signal capability, making it an ideal choice for space-constrained and power-sensitive designs.

Key Features:

  • Core: The device features a 16-bit S12 CPU core that operates at up to 25 MHz, providing a balanced combination of processing power and efficiency for complex control tasks.
  • Memory: It comes with 12 KB of on-chip flash memory, which is highly reliable and secure, ensuring robust storage for the application code. Additionally, it includes 512 Bytes of RAM for efficient data handling.
  • Integrated Analog Features: The microcontroller boasts a range of analog components including an Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals.
  • Communication Interfaces: With multiple communication interfaces like SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), the S912ZVC12F0VLFR ensures seamless data exchange with other components in a system.
  • Package: Encased in a compact 32-pin LQFP (Low Profile Quad Flat Package), the microcontroller is designed for space-efficient PCB layouts.
  • Temperature Range: The device is operational over an extended temperature range, making it suitable for harsh environments typically found in automotive contexts.
  • Automotive-Qualified: The S912ZVC12F0VLFR is AEC-Q100 qualified, indicating its reliability and performance meet the stringent requirements of the automotive industry.

Applications:

The robust design and versatile feature set of the NXP S912ZVC12F0VLFR make it an excellent choice for a variety of applications, including but not limited to:

  • Body Control Modules
  • Automotive Sensor Nodes
  • Motor Control Units
  • Industrial Control Systems

With its integration of digital and analog functionality, the S912ZVC12F0VLFR provides a cost-effective and space-saving solution for sophisticated control systems that require high reliability and adaptability.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess