EN
  • EN
  • DE

M39003/01-2369TR

Part No M39003/01-2369TR
Manufacturer Kemet
Catalog Tantalum Capacitors
Description CAPTANTSOLID4.7UF50V20%(4.7X12.0 / Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum Capacitors
Mfr KEMET
Series *
Package Bulk
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8532.21.0020
Win Source Part Number 1339195-M39003/01-2369TR
Ultra Librarian 3D Model Ultra Librarian M39003/01-2369TR CAD Model

Description

The M39003/01-2369TR is a high-reliability tantalum capacitor manufactured by Kemet. This capacitor is designed for demanding applications requiring stable capacitance, low ESR (Equivalent Series Resistance), and exceptional reliability. It meets stringent military specifications, making it suitable for aerospace, defense, and other high-performance applications.

Applications

  • Military and aerospace equipment
  • High-reliability power supplies
  • Filtering and decoupling circuits
  • Medical devices
  • Critical timing circuits
  • Avionics systems

Features

  • Capacitance: 68 µF
  • Voltage Rating: 20 VDC
  • Tolerance: ±10%
  • Operating Temperature Range: -55°C to +125°C
  • ESR: Low equivalent series resistance
  • Military Specification: Meets MIL-PRF-39003 requirements
  • Case Size: T1 Case

Benefits

  • High Reliability: Designed and manufactured to meet stringent military standards, ensuring long-term reliability.
  • Stable Capacitance: Provides stable capacitance over a wide range of temperatures and frequencies.
  • Low ESR: Minimizes power dissipation and improves circuit efficiency.
  • Wide Temperature Range: Operates reliably in harsh environments.
  • Long Life: Offers extended operational life, reducing the need for frequent replacement.
  • Suitable for Demanding Applications: Ideal for aerospace, defense, and other high-performance applications.

The M39003/01-2369TR tantalum capacitor utilizes high-quality materials and advanced manufacturing techniques to ensure stable performance and exceptional reliability. Its low ESR characteristics make it suitable for power supply applications where efficiency is critical. This capacitor is commonly used in military equipment, aerospace systems, and other demanding applications where long-term reliability is paramount.

Technical Specifications:

Capacitance: 68 µF

Voltage Rating: 20 VDC

Tolerance: ±10%

Operating Temperature: -55°C to +125°C

Case Code: T1

You May Also Be Interested in

Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
Need more? Email Us
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess