EN
  • EN
  • DE

AD28MSP02BN

Part No AD28MSP02BN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description VOICEBAND SIGNAL PORT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Number of Bits 16
Number of Channels 1
Power (Watts) 200 mW
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.5V
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553100-AD28MSP02BN
Ultra Librarian 3D Model Ultra Librarian AD28MSP02BN CAD Model

Description

The Analog Devices AD28MSP02BN is a high-performance, dual-channel, mixed-signal processor that is part of a family of integrated circuits designed for sophisticated signal processing applications. This component is engineered to deliver exceptional accuracy and reliability, making it an ideal choice for a wide range of industrial, automotive, and communication systems.

Key Features

  • Dual-Channel Processing: The AD28MSP02BN offers two independent signal processing channels, allowing for parallel processing of different signal types or redundant processing for enhanced reliability.
  • High Precision: With its advanced architecture, this mixed-signal processor provides high-precision signal conversion and processing, ensuring accurate data handling for critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, the AD28MSP02BN minimizes power consumption, making it suitable for battery-operated devices or energy-sensitive applications.
  • Robust Connectivity: This component supports a variety of communication interfaces, facilitating easy integration into existing systems and providing flexible connectivity options.
  • Extended Temperature Range: The AD28MSP02BN is built to operate reliably over a broad temperature range, ensuring consistent performance in harsh environmental conditions.

Applications

  • Automotive electronics
  • Industrial control systems
  • Telecommunications infrastructure
  • Medical imaging equipment
  • High-fidelity audio systems

Technical Specifications

Parameter Value
Channels Dual
Signal Type Mixed-Signal
Power Consumption Low
Operating Temperature Range Specified by Manufacturer
Interface Options Multiple

The AD28MSP02BN from Analog Devices Inc. is a testament to the company's commitment to providing advanced solutions that meet the evolving needs of technology across various sectors. Its robust design and advanced features ensure that it can be relied upon for the most demanding signal processing tasks.

You May Also Be Interested in

Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
STMicroelectronics
Lowest to $4.2489
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3955 $58.1865
8+ $15.9142 $127.3136
12+ $15.4169 $185.0028
16+ $14.9196 $238.7136
21+ $14.4223 $302.8683
27+ $12.9304 $349.1208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess