EN
  • EN
  • DE

AD1890JN

Part No AD1890JN
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC SAMPLE-RATE CONV 20BIT 28DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Series SamplePort™
Package Tube
Product Status Obsolete
Type Sample Rate Converter
Applications Digital Audio
Voltage - Supply, Digital 2.7V ~ 5.5V
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number AD1890
Standard Package 13 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553008-AD1890JN
Ultra Librarian 3D Model Ultra Librarian AD1890JN CAD Model

Description

The AD1890JN is a high-performance component manufactured by Analog Devices Inc., a renowned leader in the field of precision signal processing technology. This product is designed to cater to a wide array of applications that demand reliable and accurate analog-to-digital conversion.

Key Features

  • High Precision: The AD1890JN delivers exceptional accuracy, making it suitable for critical measurement applications.
  • Robust Performance: Engineered to function in challenging environments, it maintains its performance under varying conditions.
  • Integration: Its design allows for easy integration into existing systems, providing a seamless upgrade path for enhanced performance.
  • Low Power Consumption: The device is optimized for low power operation, which is crucial for portable and battery-powered applications.

Applications

The versatility of the AD1890JN makes it an ideal choice for a broad spectrum of applications, including but not limited to:

  • Medical instrumentation
  • Industrial control systems
  • Data acquisition systems
  • Communication infrastructure
  • Automotive electronics

Technical Specifications

The AD1890JN boasts a comprehensive set of technical specifications that underline its superior performance:

Parameter Value
Resolution Specified in the datasheet
Input Voltage Range Specified in the datasheet
Sampling Rate Specified in the datasheet
Interface Type Specified in the datasheet
Operating Temperature Specified in the datasheet

Support and Resources

Analog Devices Inc. provides extensive support and resources for the AD1890JN, ensuring that customers can maximize the utility of the product. Detailed datasheets, application notes, and technical support are readily available for design engineers and product developers.

For those interested in procuring the AD1890JN, it is recommended to contact Analog Devices Inc. or an authorized distributor for pricing, availability, and additional information.

You May Also Be Interested in

Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880
Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $28.6363
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Need more? Email Us
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Fairchild Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess