EN
  • EN
  • DE

SPC5748GBK0AVMJ6

Part No SPC5748GBK0AVMJ6
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description 32bit MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462776-SPC5748GBK0AVMJ6
Manufacturer NXP
Package Tray
Product Status Active
Core Processor e200z2, e200z4, e200z4
Core Size 32-Bit Tri-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 178
Program Memory Size 6MB (6M x 8)
Program Memory Type FLASH
RAM Size 768K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 256-MAPPBGA (17x17)
Package / Case 256-LBGA
Ultra Librarian 3D Model Ultra Librarian SPC5748GBK0AVMJ6 CAD Model

Description

The SPC5748GBK0AVMJ6 is a high-performance, 32-bit microcontroller unit (MCU) designed and manufactured by NXP Semiconductor. This component belongs to NXP's extensive range of automotive microcontrollers that are well-suited for a variety of applications in the automotive industry, such as advanced driver assistance systems (ADAS), engine management, and dashboard electronics. Featuring cutting-edge technology, the SPC5748G incorporates a Power Architecture core, offering robust computational capabilities which are essential for processing complex algorithms efficiently. This MCU is designed with scalability and integration in mind, providing ample memory resources, including flash and RAM, robust I/O options, and a wide range of peripherals. These capabilities make it an ideal choice for developers looking to create sophisticated automotive systems that require reliable, high-speed computing and real-time performance.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Altera
FPGA
Lowest to $970.1493
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess