EN
  • EN
  • DE

AD9852ASVZ

Part No AD9852ASVZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS SYNTHESIZER CMOS 80-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Resolution (Bits) 12 b
Master fclk 300MHz
Tuning Word Width (Bits) 48 b
Supply Voltage - Operating 3.14 V to 3.47 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-TQFP-EP (12x12)
Win Source Part Number 198696-AD9852ASVZ
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Test & Measurement, Commercial, RF Communications, Clock & Timing
Ultra Librarian 3D Model Ultra Librarian AD9852ASVZ CAD Model

Description

The AD9852ASVZ is a state-of-the-art Direct Digital Synthesizer (DDS) developed by Analog Devices Inc. This high-performance component is designed to generate precise and stable waveforms with a high degree of frequency agility and phase control. It is an ideal choice for a wide range of applications including communication systems, instrumentation, and radar.

The AD9852ASVZ boasts a 48-bit frequency tuning word which allows for fine frequency resolution. The device's frequency tuning and control are managed digitally, providing rapid switching between output frequencies. This DDS also features an integrated 14-bit DAC (Digital-to-Analog Converter), ensuring excellent spectral purity and analog output quality.

With a maximum clock rate of 300 MHz, the AD9852ASVZ can generate waveforms up to 150 MHz, making it suitable for high-frequency applications. The device also includes a variety of modulation capabilities, such as amplitude, phase, and frequency modulation, which can be easily implemented without the need for external components.

The AD9852ASVZ is housed in a compact 80-lead LQFP (Low-profile Quad Flat Package) which is designed to optimize board space and ensure efficient thermal performance. The device operates over a wide supply voltage range, accommodating various system requirements.

Key features of the AD9852ASVZ include:

  • High resolution 48-bit frequency tuning word
  • Integrated high-speed 14-bit DAC
  • Maximum clock rate of 300 MHz
  • Programmable output phase and amplitude
  • Advanced modulation capabilities
  • Compact 80-lead LQFP package
  • Wide supply voltage range for flexible system integration

For engineers and designers seeking a versatile and precise waveform generation solution, the AD9852ASVZ from Analog Devices Inc. represents a robust and reliable choice, providing advanced features in a small form factor.

You May Also Be Interested in

Analog Devices Inc.
IC DDS QUADRATURE CMOS 80-LQFP
Need more? Email Us
Analog Devices Inc.
IC DDS 250MHZ 10BIT 32LFCSP / CMOS Direct Digital Synthesizer
Lowest to $13.8105
Analog Devices Inc.
IC DDS 400MHZ 10BIT 48TQFP / CMOS Direct Digital Synthesizer
Lowest to $52.3881
Analog Devices Inc.
IC DDS DAC 10BIT 1GSPS 100-TQFP
Lowest to $115.6717
Analog Devices Inc.
IC DDS 16.776MHZ 12BIT 16SSOP / Impedance Converter, Network Analyzer
Lowest to $12.2646
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $6.5204
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP
Need more? Email Us
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $46.9173
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator | IC DDS 25MHZ 10BIT 10MSOP
Lowest to $9.5002

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.4365 $78.4365
2+ $64.3582 $128.7164
3+ $62.3470 $187.0410
4+ $60.3358 $241.3432
5+ $58.3246 $291.6230
6+ $52.2910 $313.7460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,095 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess