EN
  • EN
  • DE

AD9859YSVZ-REEL7

Part No AD9859YSVZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS 400MHZ 10BIT 48TQFP / CMOS Direct Digital Synthesizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Resolution (Bits) 10 b
Master fclk 400MHz
Tuning Word Width (Bits) 32 b
Supply Voltage (V) 1.71V ~ 1.96V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Part Number Series AD9859
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808607-AD9859YSVZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD9859YSVZ-REEL7 CAD Model

Description

The AD9859YSVZ-REEL7 is a highly integrated Direct Digital Synthesizer (DDS) device from the renowned manufacturer, Analog Devices Inc. Designed to deliver superior performance in frequency-agile and phase-agile applications, this component is a perfect fit for a broad range of applications including wireless communication, signal generation, and instrumentation.

Key Features:

  • High-Speed DDS Core: With a maximum clock rate of 400 MHz, the AD9859 provides a high level of resolution and frequency agility, making it suitable for complex modulation schemes.
  • Integrated 10-bit DAC: The on-chip digital-to-analog converter ensures high-quality analog signal output with a spurious-free dynamic range (SFDR) that enhances overall system performance.
  • Programmable Modulation: The device supports advanced modulation capabilities, including phase modulation, frequency modulation, and amplitude modulation, allowing for versatile signal processing.
  • Multiple Output Waveforms: Users can generate a variety of waveforms such as sine waves, triangular waves, and sawtooth waves, providing flexibility in signal design.
  • Flexible Interface: The AD9859 includes a serial I/O port that allows easy interfacing with a variety of microprocessors and DSPs.
  • Compact Packaging: Available in a compact TSSOP package, the AD9859YSVZ-REEL7 is designed to occupy minimal board space, making it ideal for space-constrained applications.

Applications:

The AD9859YSVZ-REEL7 is versatile enough to be used in a wide array of applications, including:

  • Wireless communication systems such as base stations and software-defined radios
  • Test and measurement equipment, including signal generators and network analyzers
  • Aerospace and defense systems, where precision and reliability are paramount
  • Medical imaging systems, such as MRI and ultrasound equipment
  • Complex waveform generation for research and development purposes

Conclusion:

With its high-speed operation, integrated features, and flexible design, the AD9859YSVZ-REEL7 from Analog Devices Inc. is a powerful solution for designers looking to create sophisticated, high-performance electronic systems. Its programmable nature and compact form factor make it an excellent choice for a multitude of applications that require reliable and precise signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $46.9173
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP / 2-Channel 500 MSPS DDS with 10-Bit DACs
Lowest to $75.9847
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
IC DDS 16.776MHZ 12BIT 16SSOP / Impedance Converter, Network Analyzer
Lowest to $8.7910
Analog Devices Inc.
Lowest to $17.4264
Analog Devices Inc.
IC DDS 250MHZ 10BIT 32LFCSP / CMOS Direct Digital Synthesizer
Lowest to $20.1955
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP
Need more? Email Us
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
IC DDS 1GHZ 14BIT 64LFCSP
Lowest to $93.2331

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2985 $201.4925
7+ $38.9552 $272.6864
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess