EN
  • EN
  • DE

MTA18ADF2G72AZ-3G2

Part No MTA18ADF2G72AZ-3G2
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-3200AA 2Gx72 ECC UDIMM 2Rx8 (16GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 945919-MTA18ADF2G72AZ-3G2
Series *
Ultra Librarian 3D Model Ultra Librarian MTA18ADF2G72AZ-3G2 CAD Model

Description

The Micron MTA18ADF2G72AZ-3G2 is a 16GB DDR4 ECC Registered DIMM (RDIMM). It is designed for servers and workstations that require high-capacity, high-speed, and reliable memory. The ECC (Error Correcting Code) feature ensures data integrity, making it suitable for mission-critical applications.

Applications:

  • Servers
  • Workstations
  • Data centers
  • Cloud computing
  • Scientific simulations

Features:

  • 16GB capacity
  • DDR4-3200 (PC4-25600) speed
  • ECC Registered DIMM (RDIMM)
  • 288-pin DIMM
  • Operating voltage of 1.2V
  • CL22 latency

Benefits:

  • High capacity for demanding applications
  • Fast data transfer rates enhance system performance
  • ECC functionality ensures data integrity
  • Low voltage operation reduces power consumption
  • Stable and reliable performance in server environments

Additional Details:

The MTA18ADF2G72AZ-3G2 operates at a speed of 3200MHz, providing rapid data transfer for memory-intensive tasks. The ECC Registered DIMM (RDIMM) design adds an extra layer of reliability by buffering the address and control signals, reducing the load on the memory controller. This is particularly beneficial in server environments where stability and uptime are critical. The 1.2V operating voltage contributes to energy efficiency, lowering operating costs and reducing heat generation.

The 16GB capacity enables the system to handle large datasets and run multiple virtual machines or applications simultaneously. The DDR4-3200 interface ensures that data can be accessed and processed quickly, minimizing bottlenecks and improving overall system responsiveness. The ECC feature provides continuous error detection and correction, preventing data corruption and ensuring the accuracy of computations. The MTA18ADF2G72AZ-3G2 is an excellent choice for organizations looking to optimize the performance and reliability of their server infrastructure.

The CL22 latency specifies the delay between a request for data and its availability, influencing system responsiveness. This module is built with high-quality components to ensure longevity and consistent performance under demanding workloads. Its RDIMM design is specifically optimized for server applications, providing enhanced stability and signal integrity. Micron's reputation for producing reliable memory modules makes the MTA18ADF2G72AZ-3G2 a trustworthy option for mission-critical environments.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess