EN
  • EN
  • DE

AD9835BRUZ-REEL7

Part No AD9835BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS 50MHZ 10BIT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Direct Digital Synthesis IC 50 MHz Tuning
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name AD9835
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9835BRUZ-REEL7-ND, AD9835BRUZ-REEL7TR, AD9835BRUZ-REEL7CT, AD9835BRUZ-REEL7DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851373-AD9835BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD9835BRUZ-REEL7 CAD Model

Description

AD9835BRUZ-REEL7 - Direct Digital Synthesis (DDS) IC

The AD9835BRUZ-REEL7 is a highly integrated Direct Digital Synthesis (DDS) device designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This precision digital waveform generator is a part of their Direct Digital Synthesis product line, which is renowned for its ability to create stable and precise frequency and phase-programmable sine and triangular wave outputs.

Key Features

  • High Resolution: The AD9835 features a 10-bit DAC, providing fine resolution for generating waveforms with high precision.
  • Programmable Frequency: Users can program the output frequency with a 32-bit frequency tuning word, allowing for precise control over the generated signal.
  • Phase-Offset Capability: The device includes a phase register which enables phase shifting of the output waveform, making it highly suitable for complex signal generation applications.
  • Low Power Consumption: Operating with a power supply ranging from 2.3V to 5.5V, the AD9835 is optimized for low power applications, making it ideal for portable and battery-operated equipment.
  • Compact Package: Housed in a TSSOP (Thin Shrink Small Outline Package), the AD9835BRUZ-REEL7 is designed for space-constrained applications.

Applications

The AD9835BRUZ-REEL7 is versatile and can be used in a wide array of applications, including:

  • Signal Generators
  • Wireless Communication Systems
  • Clock Generators
  • Test and Measurement Equipment
  • Function Generators

Technical Specifications

With an on-chip comparator that allows for the generation of a square wave output, the AD9835BRUZ-REEL7 provides a flexible solution for various digital synthesis needs. The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments.

Quality and Reliability

Analog Devices Inc. ensures that the AD9835BRUZ-REEL7 meets the highest quality and reliability standards. The product is available in a reel package, which facilitates efficient assembly for high-volume production. With its robust design and advanced features, the AD9835BRUZ-REEL7 stands out as an excellent choice for designers looking for a DDS solution that combines performance with ease of integration.

You May Also Be Interested in

Analog Devices Inc.
IC DDS 16.776MHZ 12BIT 16SSOP / Impedance Converter, Network Analyzer
Lowest to $8.7910
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $46.9173
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $11.5438
Analog Devices Inc.
IC DDS 3GHZ 14BIT 48LFCSP
Lowest to $83.0060
Analog Devices Inc.
Lowest to $17.4264
Analog Devices Inc.
IC DGTL MODULATOR W/DAC 44-MQFP
Need more? Email Us
Analog Devices Inc.
20 mW Power, 2.3 V to 5.5 V, 75 MHz Complete DDS
Lowest to $29.1137
Analog Devices Inc.
IC DDS DAC 10BIT 50MHZ 48-TQFP
Lowest to $26.0037
Analog Devices Inc.
IC DDS 14BIT DAC 1.8V 48-TQFP
Lowest to $23.5147

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9173 $93.8346
3+ $38.4963 $115.4889
5+ $37.2933 $186.4665
6+ $36.0903 $216.5418
8+ $34.8873 $279.0984
10+ $31.2782 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess