EN
  • EN
  • DE

ESP32-WROOM-32E-H4

Part No ESP32-WROOM-32E-H4
Manufacturer Espressif
Catalog RF Transceiver Modules
Description RF TXRX MOD WIFI TRACE ANT SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32
Package Tape & Reel
Product Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3
Modulation CCK, DSSS, OFDM
Frequency 2.4GHz ~ 2.5GHz
Data Rate 150Mbps
Power - Output 20dBm
Sensitivity -98dBm
Serial Interfaces ADC, GPIO, I²C, I²S, PWM, SDIO, SPI, UART
Antenna Type Integrated, Trace
Utilized IC / Part ESP32-D0WD-V3
Memory Size 4MB Flash, 448kB ROM, 536kB SRAM
Voltage - Supply 3V ~ 3.6V
Current - Receiving -
Current - Transmitting -
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 105°C
Package / Case 38-SMD Module
Base Product Number ESP32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1370890-ESP32-WROOM-32E-H4
Ultra Librarian 3D Model Ultra Librarian ESP32-WROOM-32E-H4 CAD Model

Description

The ESP32-WROOM-32E-H4 is a RF transceiver module designed for wireless communication applications.

  • Manufacturer: Espressif Systems
  • Series: ESP32
  • Frequency Range: 2.4GHz to 2.5GHz
  • Voltage Supply: 3V to 3.6V
  • Memory: 4MB Flash, 448kB ROM, 536kB SRAM
  • Protocols: Bluetooth, WiFi
  • Data Rate: 150Mbps
  • Antenna: Integrated
  • Interfaces: ADC, GPIO, I2C, I2S, PWM, SDIO, SPI, UART
  • Power Output: 20dBm
  • Sensitivity: -98dBm
  • Package: 38-SMD Module
  • Mounting Type: Surface Mount

You May Also Be Interested in

Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $100.8657
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.6418
Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Lowest to $64.0299
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $34.9254
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $8.4403

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5454 $54.5448
27+ $3.7296 $100.6992
42+ $3.6131 $151.7502
58+ $3.4965 $202.7970
74+ $3.3800 $250.1200
100+ $3.0303 $303.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess