AD9913BCPZ - High-Performance DDS-Based Digital Synthesizer
The AD9913BCPZ is a state-of-the-art Direct Digital Synthesizer (DDS) from Analog Devices Inc., designed to deliver high-performance signal generation capabilities in a compact LFCSP (Lead Frame Chip Scale Package) form factor. This device utilizes advanced DDS technology to create precise and stable frequency-tunable waveforms, making it an ideal choice for a variety of applications including communications, instrumentation, and radar systems.
With a 250 MHz clock rate, the AD9913BCPZ offers users a fine frequency resolution, which is critical for applications requiring exact signal modulation. The integrated 14-bit Digital-to-Analog Converter (DAC) ensures that the output signal is of high quality with low noise levels, providing clean and accurate waveforms that can be tailored to specific needs.
The device is equipped with a range of features that enhance its versatility and ease of use. The AD9913BCPZ supports a wide range of modulation capabilities, including amplitude, phase, and frequency modulation, which can be controlled digitally, giving users the flexibility to generate complex signal patterns. Additionally, it includes a linear frequency sweep capability which is essential for applications like Frequency-Response Testing and Network Analysis.
For ease of integration into various systems, the AD9913BCPZ operates from a 1.8V supply and includes an on-chip PLL (Phase-Locked Loop), which allows the use of a lower frequency reference clock to generate higher frequency output signals. This feature simplifies the design of the clocking architecture and can help reduce system costs.
Analog Devices Inc. has designed the AD9913BCPZ with power efficiency in mind, making it suitable for portable and battery-powered devices where power consumption is a critical factor. The device's power-down mode further conserves energy when the synthesizer is not in active use.
Overall, the AD9913BCPZ from Analog Devices Inc. represents a blend of performance, functionality, and integration, providing a flexible solution for designers looking to implement a high-quality DDS in their systems.
- Product: AD9913BCPZ
- Manufacturer: Analog Devices Inc.
- Package: 32-LFCSP (5x5mm)
- Core Technology: Direct Digital Synthesizer (DDS)
- Maximum Clock Frequency: 250 MHz
- DAC Resolution: 14 bits
- Supply Voltage: 1.8V
- Modulation Capabilities: AM, FM, PM
- On-Chip PLL for Flexible Clocking
- Linear Frequency Sweep Function
- Power-Down Mode for Energy Savings