EN
  • EN
  • DE

AD9841JST

Part No AD9841JST
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description 20 MSPS CCD SIGNAL PROCESSOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Type CCD Signal Processor, 10-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Standard Package 64 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 40448-AD9841JST
Ultra Librarian 3D Model Ultra Librarian AD9841JST CAD Model

Description

The AD9841JST is a high-performance, mixed-signal front-end processor from Analog Devices Inc., designed for a wide range of applications, including digital imaging and communications. This versatile component integrates a complete analog front-end for CCD (Charge-Coupled Device) imaging applications with a 12-bit, 20 MSPS (Mega Samples Per Second) Analog-to-Digital Converter (ADC) and a precision Timing Generator on a single chip.

Key Features

  • High-Speed ADC: The 12-bit ADC operates at up to 20 MSPS, providing high-resolution digital outputs and ensuring detailed and accurate image capture.
  • Correlated Double Sampling (CDS): The on-chip CDS circuitry reduces sensor noise, enhancing image quality by eliminating fixed pattern noise and dark current non-uniformity.
  • Programmable Gain Amplifier (PGA): The PGA offers variable gain adjustment, allowing for optimal signal conditioning before analog-to-digital conversion.
  • Timing Generator: The integrated precision Timing Generator simplifies system design by providing accurate clock signals for driving CCD sensors.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9841JST is suitable for battery-operated devices and other power-sensitive applications.
  • Flexible Interface: The device features a flexible digital interface that is compatible with a variety of microprocessors and DSPs, facilitating easy integration into system designs.

Applications

The AD9841JST is ideal for a range of applications that require high-quality image acquisition and processing, such as:

  • Medical Imaging Systems
  • Industrial Inspection Equipment
  • High-Speed Scanners
  • Digital Cameras
  • Scientific Instrumentation

Product Advantages

With its high integration level, the AD9841JST reduces the number of external components required, leading to a more compact and cost-effective system design. Its robust performance characteristics make it an excellent choice for designers seeking to enhance the capabilities of their imaging systems while maintaining low power consumption and high data throughput.

For more detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess