EN
  • EN
  • DE

AD9809JR

Part No AD9809JR
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description CCD Signal Processor For Electronic Cameras
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 172415-AD9809JR
Popularity Low
Supply and Demand Status Balance
Family Name AD9809
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9809JR CAD Model

Description

The AD9809JR is a high-performance, mixed-signal front-end processor from Analog Devices Inc., renowned for its precision in analog-to-digital conversion. This integrated circuit is specifically designed to cater to the demanding requirements of advanced imaging applications, including medical imaging, scientific instrumentation, and high-end consumer cameras.

Key Features

  • High Resolution: The AD9809JR offers exceptional resolution capabilities, making it ideal for applications where image clarity and detail are paramount.
  • Low Noise: With its low-noise design, the device ensures that the integrity of the signal is maintained, leading to clearer and more accurate images.
  • High Speed: The fast sampling rates supported by the AD9809JR enable it to handle rapid signal variations, which is essential for capturing high-speed events without distortion.
  • Integrated Features: This chip includes a range of integrated features such as amplifiers, analog filters, and digital signal processing blocks, which reduce the need for external components and simplify system design.
  • Power Efficiency: Designed with power efficiency in mind, the AD9809JR helps in minimizing power consumption, making it suitable for portable and battery-operated devices.

Applications

The versatility of the AD9809JR allows it to be employed in a variety of high-end imaging solutions:

  • Medical Imaging Systems (e.g., MRI, CT, Ultrasound)
  • Scientific Instrumentation
  • Professional Photography and Video Equipment
  • Industrial Imaging Applications

Technical Specifications

The AD9809JR boasts an array of technical specifications that underscore its performance:

  • Resolution: Detailed specifications on the number of bits for analog-to-digital conversion
  • Sampling Rate: Information on the maximum sampling frequency
  • Input Range: Description of the voltage range for input signals
  • Power Supply: Data on the required power supply voltage
  • Operating Temperature Range: The temperature range within which the device operates reliably

For more detailed information, including pin configurations, package details, and data sheets, please visit the Analog Devices Inc. website or contact their customer support.

You May Also Be Interested in

Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess