EN
  • EN
  • DE

K4B1G0446F-HCK0

Part No K4B1G0446F-HCK0
Manufacturer Samsung
Catalog DDR
Description DDR3-1600 256Mx4 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941559-K4B1G0446F-HCK0
Series *
Ultra Librarian 3D Model Ultra Librarian K4B1G0446F-HCK0 CAD Model

Description

The K4B1G0446F-HCK0 is a DDR3 SDRAM chip manufactured by Samsung. It is designed for a wide range of applications that require high-speed data access and low latency. This memory component is commonly used in computers, embedded systems, and other devices needing reliable and efficient memory.

Applications

  • Desktop Computers: Serves as the main system memory for running applications and the operating system.
  • Laptop Computers: Provides the necessary memory for portable computing.
  • Embedded Systems: Used in various embedded applications such as networking devices and industrial control systems.
  • Gaming Consoles: Enhances the performance of gaming applications.
  • Networking Equipment: Provides memory for routers, switches, and other networking devices.

Features

  • DDR3 Technology: Offers higher bandwidth and lower power consumption than DDR2 memory.
  • 1Gb Density: Provides a significant amount of memory in a compact package.
  • High-Speed Data Transfer: Supports fast data transfer rates for improved system performance.
  • Low Voltage Operation: Reduces power consumption and heat generation.
  • Advanced Packaging: Ensures reliable performance and efficient heat dissipation.

Benefits

  • Improved System Performance: Faster data access leads to quicker application loading and overall system responsiveness.
  • Reduced Power Consumption: Lower voltage operation contributes to longer battery life in portable devices and reduced energy costs.
  • Increased Memory Capacity: Allows for more applications to run simultaneously.
  • Enhanced Reliability: Designed for stable and reliable operation in a variety of environments.
  • Optimized for Versatile Use: Designed to meet memory requirements of both consumer and industrial electronics.

Additional Details

The K4B1G0446F-HCK0 is a Double Data Rate 3 (DDR3) Synchronous Dynamic Random-Access Memory (SDRAM) chip. It is likely organized as 256M x 4 bits. It meets JEDEC standards for DDR3 memory. The exact timing parameters, like CAS latency (CL), tRCD, and tRP, depend on the module's speed grade. This chip is frequently found on DIMMs (Dual In-Line Memory Modules) utilized in computers.

You May Also Be Interested in

Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $67.0122

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess