Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Texas Instruments
Package Tube
Product Status Active
Programmable Not Verified
Type Signal Conditioner
Current - Supply 6 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number DRV411
Standard Package 70 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 585875-DRV411AIPWP
Ultra Librarian 3D Model Ultra Librarian DRV411AIPWP CAD Model

Description

The DRV411AIPWP from Texas Instruments is a state-of-the-art sensor signal conditioner integrated circuit designed to work with a wide range of sensor types. It is particularly suited for bridge sensors, commonly used in precision applications like industrial pressure and temperature measurement, load cells, and torque transducers.

This advanced signal conditioner comes in a 14-pin HTSSOP package that is compact and suitable for space-constrained applications. The DRV411AIPWP is designed to provide precise calibration and temperature compensation, which is essential for maintaining accuracy in sensor readings over varying environmental conditions.

Key Features:

  • Flexible Bridge Excitation: The device offers a programmable bridge excitation voltage, allowing it to be optimized for a variety of resistive bridge sensors.
  • High Precision: The DRV411AIPWP features high-precision amplification and filtering, ensuring accurate sensor signal processing with minimal noise interference.
  • Temperature Compensation: The built-in temperature sensor and compensation circuitry adjust the output to counteract the effects of temperature drift, ensuring reliable sensor performance.
  • Programmable Gain and Offset: Users can easily program the gain and offset parameters to fit specific application needs, which facilitates flexibility in sensor output scaling.
  • Diagnostic Features: It includes diagnostics capabilities that can detect sensor open-circuit and short-circuit conditions, providing an additional layer of reliability for system monitoring.

With its robust design, the DRV411AIPWP is capable of operating in harsh industrial environments. Its operating temperature range from -40°C to +125°C ensures that it can withstand extreme conditions without performance degradation.

Overall, the DRV411AIPWP is an ideal solution for engineers looking to integrate a reliable and accurate sensor signal conditioning system into their designs. Its programmability and high level of integration make it an excellent choice for a wide range of applications that require precise measurement and control.

You May Also Be Interested in

Diodes Incorporated
PIR CONTROLLER SO-16
Lowest to $3.6557
ECAD model for PT8A2641WEX
Analog Devices Inc.
Complete 16-Bit CCD/CIS Signal Processor | IC DSP CTLR 16BIT 28SSOP
Lowest to $19.2978
ECAD model for AD80066KRSZRL
Diodes Incorporated
PIR CONTROLLER PDIP-16 / PIR SENSOR LIGHT SWITCH CONTROLLER
Need more? Email Us
ECAD model for PT8A262PE
Microchip Technology
IC HORN DRIVER DUAL 8DIP
Need more? Email Us
ECAD model for RE46C108E8F
NXP / Nexperia
Distributed System Interface (DSI) Sensor Interface | IC DSI SLAVE SENSOR 16-SOIC
Lowest to $6.9609
ECAD model for MCZ33793AEF
Texas Instruments
IC SIGNAL COND TRANSMIT 36VQFN / Sensor and Detector Interface 30V 2.5mA 1-Wire Interface 36-Pin VQFN EP T/R
Lowest to $8.9258
ECAD model for PGA300ARHHT
Texas Instruments
IC PROG SENSOR / Sensor and Detector Interface 5.5V 1-Wire Interface 12-Pin Die
Need more? Email Us
ECAD model for PGA308TDD2
STMicroelectronics
IC SMART SENSOR ASSP W/PGA 16QFN
Lowest to $3.5844
ECAD model for STPMS1BPQR
Microchip Technology
IC HORN DRIVER DUAL 8DIP
Lowest to $1.1409
ECAD model for RE46C100E8F

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1037 $63.7259
15+ $7.4697 $112.0455
24+ $7.2363 $173.6712
32+ $7.0029 $224.0928
42+ $6.7695 $284.3190
56+ $6.0692 $339.8752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,014 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention