EN
  • EN
  • DE

HMC624ALP4E

Part No HMC624ALP4E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description IC ATTENUATOR DGTL 6BIT 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Status Active
Attenuation Value 31.5dB
Tolerance ±0.3dB
Frequency Range 0 to 6GHz
Power (Watts) 560mW
Impedance 50 Ohm
Dimension 24-VFQFN Exposed Pad
Win Source Part Number 086712-HMC624ALP4E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC624ALP4E CAD Model

Description

Analog Devices Inc. HMC624ALP4E Digital Variable Gain Amplifier

The HMC624ALP4E from Analog Devices Inc. is a high-performance Digital Variable Gain Amplifier (DVGA) designed for diverse applications in the RF and microwave spectrum. This advanced component is engineered to provide precise amplitude control and signal conditioning in systems such as wireless infrastructure, test equipment, and broadband communication platforms.

At the heart of the HMC624ALP4E lies its wide gain control range of 31.5 dB, with a fine step size of 0.5 dB, enabling users to fine-tune the signal levels with high precision. The device operates over a broad frequency range from 50 MHz to 4 GHz, making it an ideal choice for a wide array of applications including Cellular, 3G, LTE, WiMAX, and Microwave Radio systems.

The HMC624ALP4E features a serial control interface, allowing for easy integration into digital systems. Its consistent phase response and excellent linearity throughout the gain control range ensure reliable performance, which is crucial for maintaining signal integrity in complex RF chains.

Designed with integration in mind, the HMC624ALP4E is housed in a compact 4x4 mm QFN package. This small footprint allows for a reduced board space requirement, making it well-suited for densely packed circuit designs where space is at a premium. Additionally, the device's robust construction ensures it can withstand the demanding conditions of industrial applications.

The DVGA also offers a high output IP3 (third-order intercept point) of 45 dBm, which is indicative of its ability to handle high-power signals without significant distortion. With a noise figure of 5 dB at maximum gain, the HMC624ALP4E maintains signal clarity and minimizes additional noise in the signal path.

Overall, the HMC624ALP4E from Analog Devices Inc. represents a fusion of performance, flexibility, and reliability, providing designers with a versatile component that can adapt to the evolving demands of modern RF and microwave systems.

For detailed specifications, application notes, and support resources, visit the Analog Devices website or contact their technical support team for assistance with your specific application needs.

You May Also Be Interested in

TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4647 $54.6470
20+ $5.1188 $102.3760
31+ $4.9459 $153.3229
44+ $4.6000 $202.4000
57+ $4.4271 $252.3447
71+ $4.2542 $302.0482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess