EN
  • EN
  • DE

AD9516-0/PCBZ

Part No AD9516-0/PCBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description IC CLOCK GEN 2.8GHZ VCO 64-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Timing, Clock Generator
Embedded No
Utilized IC / Part AD9516-0
Primary Attributes 2 Inputs, 14 Outputs
Supplied Contents Board(s)
Win Source Part Number 766519-AD9516-0/PCBZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD9516-0
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD9516-0/PCBZ CAD Model

Description

The AD9516-0/PCBZ is a high-performance clock distribution and generation product from Analog Devices Inc., designed to deliver precise clock management solutions for a wide array of applications. This product is well-suited for telecommunications, data communications, and high-performance computing systems that require low jitter and high synchronization accuracy.

Key Features:

  • Integrated PLL (Phase-Locked Loop) and VCO (Voltage-Controlled Oscillator) for superior clock generation.
  • Multiple outputs for synchronized clock distribution, ensuring that various system components operate in unison.
  • Low phase noise and jitter performance, critical for high-speed communication systems.
  • Flexible output configurations, including LVPECL, LVDS, and CMOS levels, to match a variety of design requirements.
  • Programmable dividers allowing fine-tuning of output frequencies for specific application needs.
  • Support for both crystal and reference clock inputs, providing design versatility.

Applications:

  • Wireless infrastructure (base stations, network timing)
  • Wired communications (routers, switches, multiplexers)
  • Test and measurement equipment
  • Data acquisition systems
  • High-speed data converters

The AD9516-0/PCBZ offers a comprehensive solution for complex timing requirements. Its robust design includes a PLL with an integrated VCO that operates at a frequency range suitable for a variety of applications. The device also features a user-friendly interface that simplifies configuration and reduces time-to-market.

With its ability to generate and distribute precise clock signals, the AD9516-0/PCBZ by Analog Devices Inc. stands out as an essential component for any system where timing accuracy is paramount. Its reliability and versatility make it an ideal choice for designers looking to optimize their system's performance with a trusted solution.

For detailed specifications, application notes, and further information, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess