EN
  • EN
  • DE

IW1780H-22

Part No IW1780H-22
Manufacturer Dialog Semiconductor GmbH
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP8
Manufacturer Dialog Semiconductor GmbH
Manufacturer Homepage www.dialog-semiconductor.com
Win Source Part Number 753842-IW1780H-22
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IW1780H-22 CAD Model

Description

The IW1780H-22 is a digital power controller IC manufactured by Dialog Semiconductor. It's part of the iWATT family, designed for advanced power supply applications, particularly in AC/DC power conversion. This controller focuses on achieving high efficiency, low standby power, and compact design in power adapters and chargers.

Applications:

  • AC/DC power adapters for laptops
  • USB chargers for mobile devices
  • Power supplies for set-top boxes
  • LED lighting drivers
  • Auxiliary power supplies for appliances

Features:

  • Adaptive multi-mode control
  • Integrated digital control engine
  • Low standby power consumption
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Over-temperature protection (OTP)
  • Short-circuit protection (SCP)

Benefits:

  • Enables high-efficiency power conversion, reducing energy waste.
  • Minimizes standby power consumption to meet stringent energy efficiency standards.
  • Provides comprehensive protection features to enhance power supply reliability.
  • Simplifies power supply design with integrated digital control.
  • Reduces component count and overall system cost.

Technical Specifications:

The IW1780H-22 utilizes an adaptive multi-mode control scheme, which dynamically adjusts the operating mode (e.g., Quasi-Resonant, CCM, DCM) to optimize efficiency across different load conditions. It incorporates a digital control engine that allows for precise control and calibration of power supply parameters. The device features robust protection mechanisms, including OVP, OCP, OTP, and SCP, to safeguard against potential fault conditions. It's designed to meet global energy efficiency standards, such as Energy Star and CoC Tier 2.

The IW1780H-22 is offered in a compact package, enabling smaller and more efficient power supply designs. Its integrated features and robust protection make it a suitable choice for a wide range of power adapter and charger applications.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5139 $59.0985
275+ $0.4217 $115.9675
425+ $0.4086 $173.6550
585+ $0.3954 $231.3090
760+ $0.3822 $290.4720
1,015+ $0.3427 $347.8405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,150 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess