EN
  • EN
  • DE

DS5112GWX+T

Part No DS5112GWX+T
Manufacturer Maxim Integrated
Catalog Custom Parts (B - D)
Description 9-CHANNEL, 14-BIT, Current Dac With I2C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1220627-DS5112GWX+T
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS5112GWX+T CAD Model

Description

Maxim Integrated's DS5112GWX+T: A Robust Secure Microcontroller

The DS5112GWX+T is a high-security microcontroller designed by Maxim Integrated, a company known for its innovative and reliable integrated circuits. This secure microcontroller is specifically engineered to provide robust security features for applications such as smart cards, secure authentication, and other systems where data protection is paramount.

Advanced Security Features

The DS5112GWX+T incorporates a range of advanced security measures to safeguard sensitive information. It features a unique hardware-based security system that includes a true random number generator (TRNG) for generating secure cryptographic keys, and a memory protection unit to prevent unauthorized memory access. Additionally, it supports secure boot to ensure that only authenticated code is executed.

High Performance and Flexibility

This microcontroller is not only secure but also offers high performance. It is built on a powerful ARM Cortex-M3 processor core, which provides the computational power needed for complex cryptographic operations. The DS5112GWX+T is highly flexible, with a variety of interfaces, including SPI, UART, and I2C, allowing for easy integration into a wide range of systems.

Low Power Consumption

Designed for efficiency, the DS5112GWX+T operates with low power consumption, making it ideal for battery-powered devices. Its power-saving features ensure that devices can maintain a long operational life, which is essential for applications such as portable security tokens and mobile authentication devices.

Durable and Reliable

Maxim Integrated has constructed the DS5112GWX+T to be both durable and reliable. It is able to withstand harsh environmental conditions, ensuring consistent performance across various temperatures and operating conditions. Its robust design guarantees a long lifespan for the products it is used in.

Easy to Implement

The microcontroller comes in a compact, surface-mount package, which is suitable for space-constrained applications. With comprehensive documentation and support from Maxim Integrated, the DS5112GWX+T is straightforward to implement, allowing designers to incorporate it into their security solutions with minimal hassle.

In conclusion, the DS5112GWX+T from Maxim Integrated is a top-of-the-line secure microcontroller that offers a perfect blend of security, performance, and efficiency, making it an excellent choice for any application that requires the highest level of data protection.

You May Also Be Interested in

Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
ACX
Lowest to $0.1640
AVX Corp/Kyocera Corp
Lowest to $0.9794
Chilisin
Lowest to $0.0021
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
TDK Corporation
Lowest to $0.1360

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess