EN
  • EN
  • DE

B72540V0250K062

Part No B72540V0250K062
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description VARISTOR 39V 1.2KA 2220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 39 V 1.2 kA Varistor 1 Circuit Surface Mount, MLCV 2220 (5750 Metric)
Manufacturer EPCOS (TDK)
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount, MLCV
Package 2220 (5750 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Other Part Number B72540V250K62, 495-7115-2, B72540V 250K 62, CN2220K25G-ND, 495-7115-6, CN2220K25G, 495-7115-1
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863164-B72540V0250K062
Ultra Librarian 3D Model Ultra Librarian B72540V0250K062 CAD Model

Description

The B72540V0250K062 is a varistor from EPCOS (TDK), part of their advanced series designed for overvoltage protection in various electronic applications. This varistor is specifically engineered to protect sensitive components from transient voltage surges caused by lightning, inductive switching, and electrostatic discharge.

Applications

  • Surge protection for power supplies
  • Overvoltage protection in telecommunications equipment
  • Transient voltage suppression in industrial automation systems
  • Protection of consumer electronics from voltage spikes
  • Voltage surge protection in LED lighting applications

Features

  • High surge current capability: Capable of handling significant surge currents, ensuring robust protection against transient voltages.
  • Wide operating voltage range: Suitable for use in a variety of circuits with different voltage requirements.
  • Leaded construction: Provides easy mounting and connection to circuit boards.
  • RoHS compliant: Environmentally friendly, meeting the requirements of the RoHS directive.
  • UL recognized: Certified by UL for safety and performance.

Benefits

  • Enhanced equipment reliability: Protects sensitive electronic components from damage due to voltage surges.
  • Extended product lifespan: Minimizes the risk of component failure, extending the operational life of the protected equipment.
  • Improved safety: Reduces the risk of electrical hazards associated with overvoltage conditions.
  • Cost-effective surge protection: Offers a reliable and affordable solution for surge protection.
  • Easy to install: The leaded construction simplifies installation and integration into existing circuits.

Additional Details

The B72540V0250K062 varistor's performance characteristics are determined by its maximum surge current rating (Imax), clamping voltage (Vc), and energy handling capability (Wmax). These parameters are detailed in the EPCOS (TDK) datasheet. It's built using a metal oxide ceramic, and coated in flame retardant epoxy resin per UL 94 V-0. The storage temperature should range between -40°C and +125°C.

You May Also Be Interested in

Bourns Inc.
Lowest to $0.0403
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Bourns Inc.
Lowest to $0.0277
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess