EN
  • EN
  • DE

LTC4217IDHC#PBF

Part No LTC4217IDHC#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 26.5V N-Channel Positive Low Voltage 16-Pin DFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DFN
Depth 3 mm
Lead Free Lead Free
Length 5 mm
Max Operating Temperature 85 °C
Max Supply Voltage 26.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.9 V
Nominal Input Voltage 12 V
Number of Pins 16
Output Voltage 30 V
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542310000
Win Source Part Number 1184816-LTC4217IDHC#PBF
Categories PMIC - Hot Swap Controllers
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4217IDHC#PBF CAD Model

Description

Product Overview: LTC4217IDHC#PBF

The LTC4217IDHC#PBF from Analog Devices Inc. is a sophisticated hot swap controller designed to enable safe board insertion and removal from a live backplane. This integrated circuit allows a board to be safely connected to a power supply without causing any disruption to the supply or the backplane's operation. This product is particularly well-suited for applications in servers, network routers, and other complex electronic systems where maintenance and upgrade require the exchange of boards without powering down the system.

Key Features

  • Hot Swap Control: The LTC4217IDHC#PBF provides precise control over the inrush current, ensuring that the electronic system can safely handle the board insertion without causing voltage drops or system resets.
  • Overcurrent Protection: It includes overcurrent protection with an adjustable current limit, which helps to prevent damage to the board and other system components during abnormal conditions.
  • High Voltage Operation: The device is capable of operating over a wide range of supply voltages, making it versatile for various applications.
  • Adjustable Turn-On Time: The turn-on time is adjustable, allowing designers to tailor the power-up sequence to the specific needs of their system.
  • Multi-Functionality: It also integrates additional functions such as overvoltage, undervoltage, and thermal protection, enhancing the overall reliability of the system.
  • Compact Package: The LTC4217IDHC#PBF comes in a compact DHC package, which is suitable for space-constrained applications.

Applications

The device is ideal for use in a variety of high-availability systems such as:

  • Data centers and server farms
  • Telecommunications equipment
  • Industrial systems
  • Network switches and routers

With its robust feature set, the LTC4217IDHC#PBF from Analog Devices Inc. offers engineers a reliable solution for managing the power requirements of hot-swappable boards, ensuring system integrity and reducing downtime. Its precision and versatility make it an invaluable component in the design of modern electronic systems where continuous operation is critical.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess