AD8617ACPZ-R7: Precision Operational Amplifier by Analog Devices Inc.
The AD8617ACPZ-R7 is a high-performance, precision operational amplifier from the reputable manufacturer Analog Devices Inc. This op-amp is designed to offer a perfect blend of low noise, low input bias current, and low power consumption, making it an ideal choice for a wide range of applications including sensor interfacing, instrumentation, and active filtering.
With its low offset voltage and drift over temperature, the AD8617ACPZ-R7 provides consistent performance that is critical for precision applications. The device operates from a single 2.7 V to 5.5 V power supply or dual ±1.35 V to ±2.75 V, which allows it to be used in both single-supply and split-supply configurations, adding to its versatility.
The AD8617ACPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) which is designed to save space on the PCB. The R7 suffix indicates that the product is offered in a 7-inch reel, which is convenient for automated assembly processes, making it suitable for mass production environments.
Key Features of the AD8617ACPZ-R7:
- Low Offset Voltage: Ensures high accuracy in signal amplification, which is crucial for precision measurement and control systems.
- Low Noise: The device exhibits low voltage noise density, making it suitable for audio applications and other noise-sensitive circuits.
- Low Input Bias Current: Minimizes the effect on the signal source, ideal for interfacing with high impedance sensors.
- Wide Bandwidth: Provides fast settling time, which is beneficial for applications requiring quick response times.
- Low Power Consumption: The op-amp has a low quiescent current, making it suitable for battery-powered and portable devices.
- Single or Dual Supply Operation: Offers design flexibility, allowing the device to be used in a variety of circuit configurations.
- Extended Temperature Range: Capable of operating in a wide temperature range, ensuring reliability in harsh environments.
The AD8617ACPZ-R7 is a robust and reliable choice for designers who require an operational amplifier that delivers precision without compromising on power efficiency. Whether it's for industrial, automotive, or communication systems, this op-amp from Analog Devices Inc. is engineered to meet the stringent requirements of modern electronic applications.