EN
  • EN
  • DE

AD8604ARU-REEL

Part No AD8604ARU-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP CMOS 8.4MHZ 14TSSOP / CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series DigiTrim®
Package Bulk
Product Status Obsolete
Amplifier Type CMOS
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 6V/µs
Gain Bandwidth Product 8.4 MHz
Current - Input Bias 0.2 pA
Voltage - Input Offset 80 µV
Current - Supply 750µA (x4 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number AD8604
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 556060-AD8604ARU-REEL
Ultra Librarian 3D Model Ultra Librarian AD8604ARU-REEL CAD Model

Description

Product Overview

The AD8604ARU-REEL is a high-performance, quad operational amplifier offered by Analog Devices Inc., a renowned leader in the semiconductor industry. This precision op-amp is designed to deliver excellent accuracy and low noise in a variety of applications, making it an ideal choice for designers who require the utmost in performance and reliability.

Key Features

  • Low Offset Voltage: The AD8604ARU-REEL boasts an exceptionally low input offset voltage, which significantly reduces error in high-precision circuits.
  • Single-Supply Operation: Engineered for single-supply operation, this op-amp can operate from a 2.7V to 5.5V supply, providing flexibility in various power environments.
  • Rail-to-Rail Output: Its rail-to-rail output stage ensures maximum dynamic range, which is especially beneficial in low-voltage applications.
  • High Output Current: The device is capable of delivering a high output current, making it suitable for driving a wide range of loads.
  • Low Power Consumption: It features a low power consumption, which makes it an excellent choice for battery-powered devices and energy-sensitive applications.
  • Extended Temperature Range: The operational amplifier is designed to operate over an extended industrial temperature range, ensuring reliability in harsh conditions.

Applications

The AD8604ARU-REEL is versatile and can be used in a diverse array of applications including:

  • Portable and battery-powered instruments
  • Data acquisition systems
  • Analog filters
  • Sensor interfaces
  • Medical devices
  • Audio electronics

Package and Quality

Supplied in a TSSOP-14 package, the AD8604ARU-REEL comes in a tape and reel format, which is ideal for automated manufacturing processes. Analog Devices Inc. ensures that each unit meets rigorous quality standards, providing customers with a product that they can trust for their critical applications.

Conclusion

With its combination of features such as low offset voltage, rail-to-rail output, and low power consumption, the AD8604ARU-REEL from Analog Devices Inc. stands out as a superior choice for designers who require a high-quality, reliable, and versatile operational amplifier for their electronic designs.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess