EN
  • EN
  • DE

AD8655ARZ-REEL

Part No AD8655ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / Low Noise, Precision CMOS Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 11V/μs
Gain Bandwidth Product 28MHz
Current - Input Bias 1pA
Voltage - Input Offset 50μV
Current - Supply 3.7mA
Current - Output / Channel 220mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series AD8655
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806180-AD8655ARZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8655ARZ-REEL CAD Model

Description

Product Overview: AD8655ARZ-REEL

The AD8655ARZ-REEL is a high-performance, precision operational amplifier from Analog Devices Inc., designed to offer a perfect blend of low noise and low input bias currents. This op-amp is part of the AD8655 series and comes in a convenient reel packaging, making it ideal for automated mass production and ensuring efficient inventory management.

Key Features

  • Precision Performance: The AD8655ARZ-REEL boasts ultra-low offset voltage and drift, ensuring high accuracy in measurement and control systems.
  • Low Noise: With its low noise density, this operational amplifier is well-suited for audio applications and other sensitive instrumentation that require a clean signal path.
  • Wide Supply Range: It operates over a wide supply range, making it versatile for both single-supply and dual-supply operations, accommodating a variety of industrial and consumer applications.
  • Robust Output Drive: Capable of driving heavy loads, the AD8655ARZ-REEL can be used in applications where output drive capability is critical.
  • High-Speed Operation: With its fast settling time, the device is an excellent choice for fast-acting control loops and high-speed signal conditioning.

Applications

The AD8655ARZ-REEL operational amplifier is suitable for a wide array of applications. Its precision characteristics make it an excellent choice for:

  • Test and Measurement Equipment
  • Precision Instrumentation
  • Medical Devices
  • Professional Audio Equipment
  • Data Acquisition Systems
  • Active Filters
  • ADC/DAC Buffering

Product Specifications

The AD8655ARZ-REEL comes in a compact SOIC package and is characterized by the following specifications:

  • Supply Voltage Range: 2.7 V to 5.5 V
  • Operating Temperature Range: -40°C to +125°C
  • Low Input Offset Voltage: 1 μV typical
  • Low Input Bias Current: 1 pA typical
  • Low Noise: 8.8 nV/√Hz @ 1 kHz

With its exceptional balance of precision and performance, the AD8655ARZ-REEL from Analog Devices Inc. is a top-tier operational amplifier that meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6643 $51.3002
34+ $3.0066 $102.2244
52+ $2.9127 $151.4604
71+ $2.8187 $200.1277
92+ $2.7248 $250.6816
123+ $2.4429 $300.4767
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess