The TLP523-4 is a quad-channel optocoupler from Toshiba Semiconductor and Storage, consisting of four GaAlAs light-emitting diodes and four phototransistors in a single package. This device provides electrical isolation between the input and output circuits, making it suitable for a wide range of applications where galvanic isolation is required.
Applications
- Programmable Logic Controllers (PLCs)
- Inverter control
- Factory automation
- Digital logic isolation
- Microprocessor system interfaces
Features
- Quad-channel optocoupler
- High isolation voltage (3750 Vrms)
- Current transfer ratio (CTR): 50% to 600%
- Low input current
- Compact package
Benefits
- Provides electrical isolation to protect sensitive circuits.
- Suitable for a variety of applications with high isolation voltage.
- Flexible design with a wide range of CTR.
- Low power consumption with low input current.
- Space-saving design with a compact package.
Additional Details
The TLP523-4 offers reliable performance and long-term stability. It is available in an SO16 package and is compliant with industry safety standards. The device is designed for use in harsh industrial environments.