The AD835AR is a versatile and high-performance analog multiplier component designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is specifically engineered to address a wide array of applications that require precise multiplication, division, squaring, and square rooting of analog signals.
Key Features:
- Wide Bandwidth: The AD835AR offers a remarkable bandwidth of 250 MHz, making it suitable for high-speed signal processing tasks.
- High Accuracy: Precision is at the core of this device, ensuring accurate signal multiplication and processing for critical applications.
- Low Power Consumption: Despite its high performance, the AD835AR is designed to operate with low power consumption, enhancing its suitability for portable and energy-sensitive devices.
- Supply Voltage Range: It operates on a supply voltage range of ±5 V, which allows for flexible integration into various electronic systems.
- Monolithic Construction: The monolithic design ensures high reliability and consistent performance across different units of the AD835AR.
Applications:
The AD835AR is adept at handling complex signal processing tasks in a variety of applications, including:
- Video signal processing
- Audio signal modulation
- Frequency doubling and phase detection
- Automatic gain control systems
- Test and measurement instrumentation
Product Specifications:
| Parameter |
Value |
| Package / Case |
SOIC-8 |
| Minimum Operating Temperature |
-40°C |
| Maximum Operating Temperature |
+85°C |
| Mounting Type |
Surface Mount |
The AD835AR stands out as a robust, reliable, and essential component for professionals and hobbyists alike who are involved in the design and construction of advanced electronic systems requiring accurate analog signal processing.