EN
  • EN
  • DE

AD539KN

Part No AD539KN
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Analog Multiplier/Divider
Number of Bits/Stages 2-Quadrant
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number AD539
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36818-AD539KN
Ultra Librarian 3D Model Ultra Librarian AD539KN CAD Model

Description

The AD539KN is a high-performance dual analog signal processor from the renowned manufacturer, Analog Devices Inc. This precision integrated circuit is designed to handle a wide range of signal processing tasks with ease and efficiency. It is particularly well-suited for applications requiring accurate and simultaneous processing of two independent analog signals.

Key Features:

  • Dual Channel: The AD539KN features two independent channels that can process signals concurrently, making it an ideal choice for stereo audio applications or any system that requires dual signal paths.
  • Wide Dynamic Range: With a wide dynamic range, this processor can handle a broad spectrum of signal amplitudes, ensuring that both low-level and high-level signals are processed with high fidelity.
  • Linear Multiplier: At the heart of the AD539KN is a precision linear multiplier that allows for accurate multiplication of two analog signals, which is essential for applications such as modulation/demodulation, signal conditioning, and other mathematical operations.
  • High Precision: Analog Devices Inc. is known for its commitment to precision, and the AD539KN is no exception. It delivers precise signal processing capabilities, reducing errors and enhancing overall system performance.
  • Versatility: Whether used in communication systems, instrumentation, or control applications, the AD539KN is versatile enough to meet a variety of complex signal processing needs.

Applications:

  • Audio processing equipment
  • Communication systems
  • Analog computers
  • Signal conditioning modules
  • Test and measurement instruments

The AD539KN operates over a specified temperature range and is packaged in a robust, industry-standard package that ensures reliable performance across various environmental conditions. Its dual-channel design and high precision make it an excellent choice for designers looking to enhance their analog signal processing capabilities.

Ordering Information:

For those interested in incorporating the AD539KN into their designs, it is available for order through Analog Devices Inc. or their authorized distributors. Please refer to the product datasheet for detailed specifications and ordering options to ensure the best fit for your application.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLIER 10V 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $194.7762
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Lowest to $55.4744
Burr-Brown (TI)
4213 MULTIPLIER-DIVIDER
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $53.1127
Analog Devices Inc.
IC MULT DIV LASER TRIM TO100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $16.8087
Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Need more? Email Us
Analog Devices Inc.
8 X 8 CMOS MULTIPLIER
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $54.5419
Analog Devices Inc.
DC TO 2.0 GHZ MULTIPLIER
Lowest to $21.2665

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.5419 $109.0838
3+ $44.7523 $134.2569
4+ $43.3538 $173.4152
6+ $41.9553 $251.7318
8+ $40.5568 $324.4544
10+ $36.3612 $363.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess