EN
  • EN
  • DE

AD539JD

Part No AD539JD
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Analog Multiplier/Divider
Number of Bits/Stages 2-Quadrant
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Base Product Number AD539
Standard Package 8 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553519-AD539JD
Ultra Librarian 3D Model Ultra Librarian AD539JD CAD Model

Description

The AD539JD from Analog Devices Inc. is a high-performance, dual analog signal processor that is designed to deliver exceptional precision and flexibility for a wide range of applications. This integrated circuit is well-suited for operations such as summing, scaling, or buffering analog signals. Its dual-channel configuration makes it an ideal choice for stereo audio processing, dual-sensor systems, or any application that requires simultaneous processing of two analog inputs.

Key Features:

  • Dual-Channel Processing: The AD539JD features two independent channels that can process two separate input signals in parallel, providing versatility in multi-signal environments.
  • High Precision: With its precision components and design, the AD539JD ensures accurate and stable signal handling, minimizing distortion and noise.
  • Wide Dynamic Range: The device offers a wide dynamic range, making it suitable for handling signals of varying amplitude without compromising signal integrity.
  • Flexible Voltage Ranges: It operates over a range of power supply voltages, accommodating various system power requirements and simplifying integration into existing designs.
  • Robust Temperature Performance: The AD539JD is designed to operate reliably over a broad temperature range, ensuring consistent performance in diverse operating conditions.

Applications:

The dual analog signal processor is commonly used in applications such as:

  • Audio signal processing
  • Instrumentation and control systems
  • Analog computing operations
  • Communication systems
  • Data acquisition systems

Technical Specifications:

Parameter Specification
Number of Channels 2
Supply Voltage ±4.5V to ±18V
Operating Temperature -55°C to +125°C
Package Type DIP-16

The AD539JD by Analog Devices Inc. stands out as a reliable and versatile component for engineers and designers who require dual-channel signal processing capabilities with high precision and stability.

You May Also Be Interested in

Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 10V 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $194.7762
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $226.6297
Analog Devices Inc.
IC MULTIPLIER/DIVIDER 20CLCC / Analog Multiplier/Divider 4-Quadrant 20-CLCC (9x9)
Need more? Email Us
Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR
Lowest to $0.0347
Analog Devices Inc.
IC MULT/DIV REALTIME ACU 18-CDIP / Analog Computational Unit 1-Quadrant 18-SBDIP
Need more? Email Us
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $54.5419
Burr-Brown (TI)
4213 MULTIPLIER-DIVIDER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.4744 $110.9488
3+ $45.5174 $136.5522
4+ $44.0951 $176.3804
6+ $42.6726 $256.0356
7+ $41.2501 $288.7507
10+ $36.9829 $369.8290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess