EN
  • EN
  • DE

SW-425TR-3000

Part No SW-425TR-3000
Manufacturer M/A-Com Technology Solutions
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer M/A-Com Technology Solutions
Win Source Part Number 349707-SW-425TR-3000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SW-425TR-3000 CAD Model

Description

The SW-425TR-3000 is a PIN diode SPDT (Single Pole Double Throw) switch manufactured by M/A-Com Technology Solutions. This switch is optimized for applications that require fast switching speeds, minimal signal loss, and excellent isolation across a wide frequency spectrum. It utilizes PIN diodes as its switching elements, ensuring robust RF performance and high reliability.

Applications:

  • Automated Test Equipment (ATE): Employed for signal routing and switching in automated testing environments.
  • Military and Defense Communications: Used in communication systems, radar, and electronic warfare systems.
  • Wireless Infrastructure: Integrated into cellular base stations and other wireless communication infrastructure for antenna selection and signal path management.
  • Satellite Communication Systems: Utilized in satellite transceivers and ground station equipment.
  • Instrumentation: Incorporated into various types of test and measurement instruments.

Features:

  • SPDT Configuration: Enables switching between two different signal paths.
  • PIN Diode Technology: Provides fast switching speeds and high isolation characteristics.
  • Broadband Frequency Range: Designed to operate effectively over a wide range of frequencies (typically up to 3.0 GHz, based on similar M/A-Com switches).
  • Low Insertion Loss: Minimizes signal attenuation as it passes through the switch.
  • High Isolation: Offers excellent signal isolation between output ports.
  • High Power Handling: Capable of handling substantial RF power levels.
  • Surface Mount Package: Allows for easy and efficient integration into circuit boards.

Benefits:

  • Enhanced System Performance: Low insertion loss and high isolation contribute to improved signal quality and system performance.
  • Increased System Reliability: The use of PIN diodes ensures reliable and consistent switching operation.
  • Simplified System Design: The SPDT configuration simplifies signal routing in complex systems.
  • Reduced System Size: The compact surface mount package enables smaller and more efficient designs.
  • Cost-Effective Solution: Provides a high-performance switching solution at a competitive price point.

Additional Details:

Typical specifications for M/A-Com PIN diode switches like the SW-425TR-3000 often include an insertion loss of less than 0.5 dB, isolation greater than 30 dB, and switching speeds below 5 nanoseconds. The switch is controlled by applying a bias voltage to the PIN diodes; specific voltage requirements will vary based on diode characteristics. The operating temperature range is typically between -55°C and +125°C. The surface mount package is designed for high-density circuit board layouts. Proper impedance matching is crucial for achieving optimal performance. Consult the detailed datasheet for specific performance parameters and application guidelines.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3906 $58.5900
365+ $0.3206 $117.0190
560+ $0.3106 $173.9360
770+ $0.3005 $231.3850
995+ $0.2905 $289.0475
1,335+ $0.2605 $347.7675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 535 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess