EN
  • EN
  • DE

AD532KD

Part No AD532KD
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC MULTIPLIER 10V 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Base Product Number AD532
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553450-AD532KD
Ultra Librarian 3D Model Ultra Librarian AD532KD CAD Model

Description

The AD532KD is a high-performance, precision integrated circuit multiplier from Analog Devices Inc., a company renowned for its innovative and reliable products. This versatile component is designed to cater to a wide array of applications, from general-purpose analog processing to advanced signal conditioning tasks.

Key Features

  • High Accuracy: The AD532KD delivers exceptional accuracy and linearity, making it suitable for precision applications such as instrumentation and control systems.
  • Low Power Consumption: Engineered for efficiency, the device operates with minimal power consumption, which is ideal for portable and battery-powered devices.
  • Wide Voltage Range: It supports a broad supply voltage range, offering flexibility in various circuit designs and ensuring compatibility with other components.
  • Monolithic Design: As a monolithic IC, the AD532KD provides high reliability and stability, reducing the risk of performance variations that can occur with discrete component designs.

Applications

The AD532KD is adept for use in a multitude of applications, including:

  • Analog computers
  • Signal processing equipment
  • Industrial process control systems
  • Data acquisition systems
  • Automated test equipment

Technical Specifications

Below are some of the technical specifications that make the AD532KD a standout product:

  • Four-quadrant multiplication capability
  • High impedance differential X and Y inputs
  • Low total harmonic distortion (THD)
  • Temperature-compensated performance
  • Available in a compact DIP package

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the AD532KD is no exception. Each unit undergoes rigorous testing and quality assurance processes to ensure it meets the highest standards of performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Need more? Email Us
Fairchild/ON Semiconductor
ANALOG MULTIPLIER OR DIVIDER / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $6.2566
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $54.5419
Analog Devices Inc.
IC MULT DIV LASER TRIM TO100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $16.8087
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $51.7827
Analog Devices Inc.
IC MULTIPLIER/DIVIDER 14CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $156.7165
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $40.7463
Analog Devices Inc.
IC MULT/DIV REALTIME ACU 18-CDIP / Analog Computational Unit 1-Quadrant 18-SBDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess