Microchip Technology AT25080N-10SA-2.7 SPI Serial EEPROM
The AT25080N-10SA-2.7 is a high-performance 8K SPI Serial EEPROM crafted by Microchip Technology, designed to provide a robust storage solution for sophisticated electronic systems. This compact, non-volatile memory module operates at a voltage range of 2.7V to 5.5V, making it suitable for a wide array of applications that demand low-power consumption and stable operation across different voltages.
Featuring a 10 MHz max clock frequency, the AT25080N-10SA-2.7 ensures swift data transfer rates, which is crucial for applications that require quick data access and storage. The device is organized as 1,024 x 8 bits, providing ample space for configuration parameters, calibration data, or small application code storage. The EEPROM is accessed via a simple SPI compatible serial interface, which is widely used and easily integrated into most microcontroller-based systems.
Encased in a compact 8-lead SOIC package, the AT25080N-10SA-2.7 is engineered for durability and reliable operation even in challenging environments. This makes it an excellent choice for industrial, automotive, and consumer electronics where space is at a premium and reliability is non-negotiable.
Key features of the AT25080N-10SA-2.7 include:
- 8K (1,024 x 8) SPI Serial EEPROM
- Wide voltage range operation: 2.7V to 5.5V
- High-speed data transfer: up to 10 MHz clock frequency
- Low-power CMOS technology
- Write cycle time of 5 ms (max), enabling efficient write operations
- Block Write Protection – Protect 1/4, 1/2, or entire EEPROM array
- Industrial temperature range: -40°C to +85°C
- 8-lead SOIC package for space-saving footprint
With its robust design and comprehensive feature set, the AT25080N-10SA-2.7 from Microchip Technology is a standout choice for designers seeking a reliable and efficient memory solution. Its compatibility with serial peripheral interface standards ensures easy integration into existing designs, simplifying the development process and accelerating time-to-market for a wide range of electronic products.