EN
  • EN
  • DE

LTC5588IPF-1

Part No LTC5588IPF-1
Manufacturer Linear Technology
Catalog RF Modulators
Description RF MODULATOR 200MHZ-6GHZ 24UFQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Function Modulator/Mixer
LO Frequency 200MHz ~ 6GHz
RF Frequency 200MHz ~ 6GHz
P1dB 12dBm
Noise Floor -160dBm/Hz
Output Power 4.2dBm
Supply Current 303mA
Supply Voltage (V) 3.15V ~ 3.45V
Test Frequency 2.14GHz
Manufacturer Package 24-UFQFN Exposed Pad
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 724794-LTC5588IPF-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC5588IPF-1 CAD Model

Description

LTC5588IPF-1: High-Linearity I/Q Modulator

The LTC5588IPF-1 is an advanced I/Q (In-phase and Quadrature) modulator developed by Linear Technology, designed to deliver exceptional linearity and noise performance for wireless communication systems. This high-performance modulator is a crucial component in RF applications, such as cellular base stations, software-defined radios (SDR), and broadband wireless access systems.

Key Features:

  • High Linearity: The LTC5588IPF-1 offers outstanding linearity with a high IIP3 (Input Third-Order Intercept Point) of 25.7 dBm, ensuring minimal distortion in complex modulation schemes.
  • Wide Frequency Range: This I/Q modulator supports a broad RF frequency range from 400MHz to 6GHz, making it versatile for a wide array of RF applications.
  • Low Noise Floor: With an exceptionally low noise floor, the LTC5588IPF-1 provides a clean signal for high dynamic range requirements.
  • Carrier Leakage Suppression: Carrier leakage suppression technology enhances signal quality and reduces the need for complex calibration procedures.
  • Single-Ended RF Output: The modulator is designed with a single-ended RF output, simplifying the interface with external components and reducing design complexity.

Applications:

  • Cellular Base Stations
  • Software-Defined Radios (SDR)
  • Wireless Infrastructure
  • Broadband Wireless Access Systems
  • Military and Space Communication Systems

The LTC5588IPF-1 integrates a high-performance I/Q mixer, LO buffer, and RF amplifier, all within a compact QFN package. Its excellent thermal performance and robust design ensure reliable operation even in harsh environmental conditions. The modulator is optimized for low power consumption, which is critical for energy-efficient system designs.

With its superior linearity and low distortion, the LTC5588IPF-1 from Linear Technology stands out as an ideal solution for high-performance RF modulation in modern communication systems.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 16VFQFN
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 400MHZ-3GHZ 40WFQFN
Lowest to $31.7218
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
Texas Instruments
IC QUADRATURE MODULATOR 16-VQFN / Quadrature Mod 16-Pin VQFN EP T/R
Lowest to $17.5986
Analog Devices Inc.
GaAs HBT VECTOR MODULATOR 700 - 1000 MHz | RF MODULATOR 700MHZ-1GHZ 16VFQFN
Lowest to $26.3025
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.7320
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 250MHZ-3.8GHZ 16QFN
Lowest to $1.9313

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4636 $50.9272
5+ $20.8932 $104.4660
8+ $20.2403 $161.9224
11+ $19.5874 $215.4614
14+ $18.9345 $265.0830
18+ $16.9757 $305.5626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess