EN
  • EN
  • DE

HMC498LC4TR

Part No HMC498LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description RF MODULATOR 17GHZ-24GHZ 24TFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Function Amplifier
LO Frequency 17GHz ~ 24GHz
RF Frequency 17GHz ~ 24GHz
P1dB 25.5dBm
Supply Current 250mA
Supply Voltage (V) 5V
Manufacturer Package 24-TFQFN Exposed Pad
Family Part Number HMC498
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 710333-HMC498LC4TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC498LC4TR CAD Model

Description

Analog Devices Inc. HMC498LC4TR Product Overview

The HMC498LC4TR from Analog Devices Inc. is a high-performance Radio Frequency (RF) amplifier that is designed to meet the demanding needs of wireless infrastructure and high-frequency applications. This product is part of the Hittite Microwave product line, which is known for its innovative and reliable RF solutions. The HMC498LC4TR specifically is a GaAs PHEMT MMIC (Gallium Arsenide Pseudomorphic High Electron Mobility Transistor Monolithic Microwave Integrated Circuit) Power Amplifier that operates within the frequency range of DC to 22 GHz.

Encased in a compact 4x4 mm leadless surface-mount package, the HMC498LC4TR is a versatile component that can be used in a wide range of applications including point-to-point radios, satellite communications, test instrumentation, and military radar systems. Its leadless package design makes it suitable for high-density mounting and is ideal for use in phased array applications where space is at a premium.

Featuring a high gain of 11 dB and a Psat (saturated output power) of 22 dBm, this amplifier delivers robust performance and can drive a high level of signal without significant distortion. The HMC498LC4TR also boasts an excellent output IP3 (third-order intercept point) of 35 dBm, making it an excellent choice for systems that require linear amplification with low noise figures and high efficiency.

With its broad frequency range, the HMC498LC4TR allows designers to use a single amplifier for multiple applications, reducing the need for multiple components and simplifying the design process. This can result in cost savings and a faster time-to-market for new products. Additionally, the amplifier is fully matched to 50 ohms on both the input and output, which eliminates the need for external matching components and further simplifies the design.

Analog Devices Inc. has a reputation for producing high-quality, reliable components, and the HMC498LC4TR is no exception. It is designed to deliver consistent performance even under varying temperature and supply conditions, ensuring reliability and stability in even the most challenging environments.

Overall, the HMC498LC4TR is a versatile, high-performance solution for a variety of high-frequency amplification needs, offering designers a balance of power, efficiency, and ease of integration.

You May Also Be Interested in

Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
RF Micro Devices
RF MODULATOR 1.5GHZ-2.5GHZ 16QFN
Lowest to $21.8181
Analog Devices Inc.
RF Modulator IC 3GHz ~ 4GHz 24-VFQFN Exposed Pad, CSP
Lowest to $18.7687
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.7320
ON Semiconductor
IC MODULATOR RF VHF 16SSOP / RF Modulator IC
Lowest to $1.3993
Analog Devices Inc.
IC MODULATOR SIGE DIRECT 24-QFN
Lowest to $3.2640
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $140.0000 $140.0000
2+ $134.7369 $269.4738
3+ $129.4737 $388.4211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess