EN
  • EN
  • DE

HMC631LP3ETR

Part No HMC631LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description RF MODULATOR 1.8GHZ-2.7GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Function Vector Modulator, Mixer
RF Frequency 1.8GHz ~ 2.7GHz
P1dB 21dBm
Noise Floor -160dBm/Hz
Supply Current 93mA
Supply Voltage (V) 8V
Manufacturer Package 16-VFQFN Exposed Pad
Family Part Number HMC631
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718543-HMC631LP3ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC631LP3ETR CAD Model

Description

Analog Devices Inc. HMC631LP3ETR Product Overview

The HMC631LP3ETR from Analog Devices Inc. is a high-performance, gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT) MMIC (Monolithic Microwave Integrated Circuit) amplifier designed to deliver exceptional signal amplification with low noise figures and high linearity. This product is well-suited for a wide range of RF and microwave applications, including telecommunications, satellite communications, test equipment, and military systems.

Key Features

  • Frequency Range: The HMC631LP3ETR operates over a broad frequency range, making it versatile for various applications.
  • High Gain: It offers high gain, which is essential for signal chain applications where signal strength needs to be maintained or increased.
  • Low Noise Figure: This device features a low noise figure, minimizing the degradation of the signal-to-noise ratio in RF systems.
  • High Linearity: The amplifier provides high linearity, ensuring minimal distortion in complex signal environments and making it ideal for high-performance systems.
  • Power Efficiency: With its GaAs pHEMT technology, the HMC631LP3ETR is designed for power-efficient operation, which is critical for reducing thermal footprints and improving system reliability.

Package and Quality

The HMC631LP3ETR is housed in a compact 3x3 mm QFN package, which allows for efficient use of PCB space without sacrificing performance. This packaging is suitable for high-density mounting and is designed to meet the robustness required for both commercial and military applications. Analog Devices Inc. ensures that this product meets stringent quality standards, providing reliability and consistency across batches.

Applications

  • Telecommunications: Ideal for use in base stations, repeaters, and other communication infrastructure.
  • Satellite Communications: Suitable for satellite transponders and ground station equipment.
  • Test Equipment: Can be integrated into signal generators and spectrum analyzers for enhanced performance.
  • Military Systems: Its robustness and high linearity make it a good fit for radar, ECM, and other defense-related RF systems.

Overall, the HMC631LP3ETR from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers seeking to enhance their RF and microwave systems.

You May Also Be Interested in

Texas Instruments
RF MODULATOR 50MHZ-6GHZ 24VFQFN / 50-MHz to 6-GHz Quadrature Modulator
Lowest to $24.6681
RF Micro Devices
IC QUADRATURE MOD DIRECT 16TSSOP / Quadrature Mod 16-Pin TSSOP EP T/R
Lowest to $9.7932
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
Analog Devices Inc.
RF MODULATOR 4GHZ-7GHZ 16VFQFN
Lowest to $325.9702
Analog Devices Inc.
RF MODULATOR 16VFQFN
Need more? Email Us
Analog Devices Inc.
SiGe WIDEBAND DIRECT MODULATOR RFIC, 100 - 4000 MHz | RF MODULATOR 100MHZ-4GHZ 24VFQFN
Lowest to $3.6786
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
2050 MHz to 3000 MHz Quadrature Modulator | RF MODULATOR 2.05GHZ-3GHZ 40QFN
Lowest to $15.8836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess