EN
  • EN
  • DE

LTC5598IUF

Part No LTC5598IUF
Manufacturer Linear Technology
Catalog RF Modulators
Description LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Modulators
Mfr Linear Technology
Series *
Package Bulk
Product Status Active
Standard Package 43 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
ECCN EAR99
HTSUS 0000.00.0000
Win Source Part Number 879948-LTC5598IUF
Ultra Librarian 3D Model Ultra Librarian LTC5598IUF CAD Model

Description

LTC5598IUF High Linearity Mixer from Linear Technology

The LTC5598IUF is a high-performance, passive double-balanced mixer designed by Linear Technology, which is now part of Analog Devices. It offers exceptional linearity and a wide frequency range, making it an ideal choice for RF and IF applications in modern communication systems.

Key Features:

  • High Linearity: The mixer provides outstanding IIP3 (Input Third-Order Intercept) performance, which is essential for maintaining signal integrity in complex modulation schemes.
  • Wide Frequency Range: With an RF frequency range of 600MHz to 1.5GHz, the LTC5598IUF can be used in a variety of applications, including cellular base stations, point-to-point backhauls, and military communications.
  • LO Frequency Range: The local oscillator (LO) frequency range is also broad, from 600MHz to 1.5GHz, offering flexibility in system design.
  • Conversion Gain: The mixer exhibits a conversion gain of 2.4dB, which can be beneficial in signal chains where loss minimization is critical.
  • Integrated LO Buffer: The inclusion of an integrated LO buffer simplifies the design by reducing the number of external components required.
  • Power Efficiency: Operating with a single supply voltage of 3.3V, the LTC5598IUF is designed for power-efficient operation, a crucial factor for battery-powered or energy-sensitive systems.
  • Compact Package: Housed in a compact QFN package (4mm x 4mm), the LTC5598IUF saves valuable board space, which is especially important in dense circuit designs.

Applications:

The LTC5598IUF mixer is suited for a wide range of applications, including:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Software Defined Radios
  • Active Antenna Systems
  • Satellite Communications

Linear Technology's LTC5598IUF is a testament to the company's commitment to providing high-quality, high-performance components for the RF and microwave industry. Its integration capabilities, combined with its high linearity and wide frequency range, make it a versatile and reliable choice for engineers and designers looking to optimize their RF signal chains.

You May Also Be Interested in

Texas Instruments
RF MODULATOR 50MHZ-6GHZ 24VFQFN / 50-MHz to 6-GHz Quadrature Modulator
Lowest to $24.6681
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $879.6993
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Texas Instruments
0.4-GHz TO 4-GHz QUADRATURE MODULATOR
Lowest to $9.2784
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess