EN
  • EN
  • DE

AP7380-18W5-7

Part No AP7380-18W5-7
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817398-AP7380-18W5-7
Ultra Librarian 3D Model Ultra Librarian AP7380-18W5-7 CAD Model

Description

The AP7380 series from Diodes Incorporated is a collection of high-performance, low dropout (LDO) linear voltage regulators that operate with a very low quiescent current, making them suitable for a wide range of applications. The AP7380-18W5-7 is a specific model within this series that offers a fixed output voltage of 1.8V, which is ideal for powering sensitive electronic components that require a stable and precise voltage supply.

Key Features:

  • Fixed Output Voltage: This LDO provides a fixed output of 1.8V, which is beneficial for applications that need a consistent and precise voltage without the need for external feedback resistors.
  • High Accuracy: The output voltage accuracy is ±2%, ensuring reliable performance for critical applications.
  • Low Quiescent Current: The device features an extremely low quiescent current of just 2.5µA, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 3.5V to 24V, providing flexibility in various power supply configurations.
  • Thermal Shutdown Protection: The AP7380-18W5-7 includes thermal shutdown protection that safeguards the device and the system from excessive temperature and potential damage.
  • Current Limit Protection: Built-in current limit protection prevents damage to the regulator during fault conditions or when the output is short-circuited to ground.
  • Small Package Size: The regulator is available in a small SOT-25 package, which is ideal for space-constrained applications.

Applications:

The AP7380-18W5-7 is well-suited for a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable and wearable electronics
  • Microcontroller power supply
  • Sensor power supply
  • Healthcare devices
  • Smart home and IoT devices

With its combination of high accuracy, low power consumption, and robust protection features, the AP7380-18W5-7 from Diodes Incorporated is a reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess