EN
  • EN
  • DE

AD830JRZ-R7

Part No AD830JRZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO DIFF AMP HS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Differential
Number of Circuits 1
-3db Bandwidth 85MHz
Slew Rate 360 V/μs
Operating Supply Current 14.5mA
Channel Output Current 50mA
Supply Voltage - Operating 8 V to 33 V, ±4 V to 16.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 008418-AD830JRZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD830JRZ-R7 CAD Model

Description

Product Overview: AD830JRZ-R7 by Analog Devices Inc.

The AD830JRZ-R7 is a high-performance, single-chip video difference amplifier designed by Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This particular model is part of the renowned AD830 series, known for its exceptional video specifications and versatile functionality.

Key Features

  • High-Speed Performance: The AD830JRZ-R7 boasts a bandwidth of 80 MHz when set to a gain of +2, making it ideal for high-speed video signal processing and other applications requiring quick response times.
  • Low Distortion: With a low differential gain and phase error, this amplifier ensures minimal signal distortion, which is crucial for maintaining the integrity of video signals.
  • Versatile Gain Configuration: The device can be configured for a wide range of gains without external resistors, offering flexibility in various applications.
  • Single Supply Operation: The AD830JRZ-R7 is capable of operating from a single supply voltage, simplifying power supply design and reducing system complexity.
  • Integrated Feedback Resistors: The inclusion of internal feedback resistors minimizes external component count, which can help streamline circuit design and reduce overall system size.

Applications

The AD830JRZ-R7 is suitable for a diverse array of applications, including:

  • Video amplification and processing
  • Cable driving
  • RGB preamps and buffers
  • Test equipment and instrumentation
  • Professional cameras and video switchers

Product Specifications

Parameter Value
Part Number AD830JRZ-R7
Manufacturer Analog Devices Inc.
Bandwidth 80 MHz (G = +2)
Supply Voltage Single Supply
Package SOIC-8

The AD830JRZ-R7 is packaged in a compact SOIC-8 form factor, making it suitable for space-constrained applications while still delivering the high performance that Analog Devices Inc. is known for. With its robust feature set and versatility, the AD830JRZ-R7 is an excellent choice for designers seeking a top-notch video difference amplifier.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5916 $70.7748
6+ $19.3573 $116.1438
8+ $18.7523 $150.0184
12+ $18.1474 $217.7688
15+ $17.5425 $263.1375
20+ $15.7278 $314.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess